Weber UK, Ltd. 40 Tonne Capacity -  75mm High Support Lock Block 236786 Support Block

Description
Size - 75 x 230 x 230mm. Versatile, stackable support system. Made from recycled polyethylene. Max load bearing 110 kg/cm² over total surface area. Longer life in comparison to wood. Virtually indestructible. Used by crash rescue teams. No splinters. Lightweight (Floats on water). Water, Oil, Petrol & Chemical resistant. Extra grip due to elasticity of material when under
Description
Size - 75 x 230 x 230mm. Versatile, stackable support system. Made from recycled polyethylene. Max load bearing 110 kg/cm² over total surface area. Longer life in comparison to wood. Virtually indestructible. Used by crash rescue teams. No splinters. Lightweight (Floats on water). Water, Oil, Petrol & Chemical resistant. Extra grip due to elasticity of material when under

Suppliers

Company
Product
Description
Supplier Links
40 Tonne Capacity -  75mm High Support Lock Block - 236786 Support Block - Weber UK, Ltd.
Halstead, Essex, United Kingdom
40 Tonne Capacity -  75mm High Support Lock Block
236786 Support Block
40 Tonne Capacity -  75mm High Support Lock Block 236786 Support Block
Size - 75 x 230 x 230mm. Versatile, stackable support system. Made from recycled polyethylene. Max load bearing 110 kg/cm² over total surface area. Longer life in comparison to wood. Virtually indestructible. Used by crash rescue teams. No splinters. Lightweight (Floats on water). Water, Oil, Petrol & Chemical resistant. Extra grip due to elasticity of material when under
  • Size - 75 x 230 x 230mm.
  • Versatile, stackable support system.
  • Made from recycled polyethylene.
  • Max load bearing 110 kg/cm² over total surface area.
  • Longer life in comparison to wood.
  • Virtually indestructible.
  • Used by crash rescue teams.
  • No splinters.
  • Lightweight (Floats on water).
  • Water, Oil, Petrol & Chemical resistant.
  • Extra grip due to elasticity of material when under
Supplier's Site

Technical Specifications

  Weber UK, Ltd.
Product Category Support Stands
Product Number 236786 Support Block
Product Name 40 Tonne Capacity -  75mm High Support Lock Block
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
 - 3H30M08B13 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Type Stand
Height 0.5104 to 0.7917 ft (1.56 to 2.41 dm)
Capacity 2500 lbs (1134 kg)
View Details
7.5 Tonnes Heavy Duty High Commercial Support Stand - WSC6H - Weber UK, Ltd.
Specs
Type Stand
Height 4.79 to 6.82 ft (14.6 to 20.8 dm)
Capacity 15000 lbs (6803 kg)
View Details