Weber UK, Ltd. Datasheets for Support Stands

Support stands are used to hold a piece of equipment at an elevated or extended position. This product area represents a large range of products - from heavy-duty industrial jack stands to light-weight, easily-adjustable camera and speaker stands.
Support Stands: Learn more

Product Name Notes
7.5 Tonnes per stand. Designed specifically for Heavy-Duty applications. Passivated finish for protection 100% Screw Adjustment - secured in any position. Fitted with Transporter Wheels for easy manoeuvrability.
Passivated with zinc-plated support columns. Fitted with base plates to ensure even distribution of the load.
Passivated with zinc-plated support columns. Fitted with base plates to ensure even distribution of the load. Designed specifically for Low-Entry applications.
Passivated with zinc-plated support columns. Fitted with base plates to ensure even distribution of the load. Minimum height of 255mm.
Passivated with zinc-plated support columns. Fitted with base plates to ensure even distribution of the load. Screw-type crutch. Designed specifically for Low-Entry applications.
Size - 25 x 230 x 230mm. Versatile, stackable support system. Made from recycled polyethylene. Max load bearing 110 kg/cm² over total surface area. Longer life in comparison to wood.
Size - 50 x 230 x 230mm. Versatile, stackable support system. Made from recycled polyethylene. Max load bearing 110 kg/cm² over total surface area. Longer life in comparison to wood.
Size - 75 x 230 x 230mm. Versatile, stackable support system. Made from recycled polyethylene. Max load bearing 110 kg/cm² over total surface area. Longer life in comparison to wood.