Weber UK, Ltd. 40 Tonne Capacity - 25mm High Support Lock Block 236784 Support Block

Description
Size - 25 x 230 x 230mm. Versatile, stackable support system. Made from recycled polyethylene. Max load bearing 110 kg/cm² over total surface area. Longer life in comparison to wood. Virtually indestructible. Used by crash rescue teams. No splinters. Lightweight (Floats on water). Water, Oil, Petrol & Chemical resistant. Extra grip due to elasticity of material when under
Description
Size - 25 x 230 x 230mm. Versatile, stackable support system. Made from recycled polyethylene. Max load bearing 110 kg/cm² over total surface area. Longer life in comparison to wood. Virtually indestructible. Used by crash rescue teams. No splinters. Lightweight (Floats on water). Water, Oil, Petrol & Chemical resistant. Extra grip due to elasticity of material when under

Suppliers

Company
Product
Description
Supplier Links
40 Tonne Capacity - 25mm High Support Lock Block - 236784 Support Block - Weber UK, Ltd.
Halstead, Essex, United Kingdom
40 Tonne Capacity - 25mm High Support Lock Block
236784 Support Block
40 Tonne Capacity - 25mm High Support Lock Block 236784 Support Block
Size - 25 x 230 x 230mm. Versatile, stackable support system. Made from recycled polyethylene. Max load bearing 110 kg/cm² over total surface area. Longer life in comparison to wood. Virtually indestructible. Used by crash rescue teams. No splinters. Lightweight (Floats on water). Water, Oil, Petrol & Chemical resistant. Extra grip due to elasticity of material when under
  • Size - 25 x 230 x 230mm.
  • Versatile, stackable support system.
  • Made from recycled polyethylene.
  • Max load bearing 110 kg/cm² over total surface area.
  • Longer life in comparison to wood.
  • Virtually indestructible.
  • Used by crash rescue teams.
  • No splinters.
  • Lightweight (Floats on water).
  • Water, Oil, Petrol & Chemical resistant.
  • Extra grip due to elasticity of material when under
Supplier's Site

Technical Specifications

  Weber UK, Ltd.
Product Category Support Stands
Product Number 236784 Support Block
Product Name 40 Tonne Capacity - 25mm High Support Lock Block
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Metallic Tripod - tp4000 - AR RF/Microwave Instrumentation
AR RF/Microwave Instrumentation
Specs
Type Tripod
Material Aluminum
Features Adjustable Height or Length
View Details
MSRU Series, Stainless Steel NSF Listed Machine Stand - 4MSRU-3636 - AERO Manufacturing Company
Specs
Type Machine Stand
Height 3 ft (9.14 dm)
Material Steel - Stainless
View Details