Weber Screwdriving Systems, Inc. Fixtured Screwdrivers SER / SEB

Description
he Weber SEB and SER Fixtured systems features a highly reliable and rugged design which is now the standard within the industry for fixed spindles. These units are for use in dual stage applications when the spindle is required to advance the jaw set to the part first then the second stage will advance the bit through the jaws to install the fastener. SEB Spindles are designed to be used in a robotic application when the robot will bring the slide above the part, but the robot does not have a Z axis fitted. The bit can be initiated to self advance its jaws stroke and bit stroke independently of each other for ultimate flexibility, which will also allow the device to advance forward, install a fastener while detecting the depth was achieved by both slides. When the start signal is given usually through a PLC control system to a pair of solenoid valves activate the stroke on both cylinders in sequence. SER Spindles are for use on a single stage applications or when a robot or sliding fixture will bring the spindle closer to the work pieces for installation of the fastener. The bit can be instructed to self-advance the bit stroke device and install fastener while detecting whether or not depth was achieved. When the start signal is given, usually via a PLC control system, this triggers the solenoid valve and the bit advances forward out of the jaws to expose the bit and fastener. Features + Screwdriving spindle with vacuum technology to ensure reliable fastener insertion in hard-to-reach locations with extremely limited access + Automatic feed system + Pneumatic or electric drive + 'Feed While You Drive' technology + Depth verification analog or digital + Optional active depth
Datasheet
Description
he Weber SEB and SER Fixtured systems features a highly reliable and rugged design which is now the standard within the industry for fixed spindles. These units are for use in dual stage applications when the spindle is required to advance the jaw set to the part first then the second stage will advance the bit through the jaws to install the fastener. SEB Spindles are designed to be used in a robotic application when the robot will bring the slide above the part, but the robot does not have a Z axis fitted. The bit can be initiated to self advance its jaws stroke and bit stroke independently of each other for ultimate flexibility, which will also allow the device to advance forward, install a fastener while detecting the depth was achieved by both slides. When the start signal is given usually through a PLC control system to a pair of solenoid valves activate the stroke on both cylinders in sequence. SER Spindles are for use on a single stage applications or when a robot or sliding fixture will bring the spindle closer to the work pieces for installation of the fastener. The bit can be instructed to self-advance the bit stroke device and install fastener while detecting whether or not depth was achieved. When the start signal is given, usually via a PLC control system, this triggers the solenoid valve and the bit advances forward out of the jaws to expose the bit and fastener. Features + Screwdriving spindle with vacuum technology to ensure reliable fastener insertion in hard-to-reach locations with extremely limited access + Automatic feed system + Pneumatic or electric drive + 'Feed While You Drive' technology + Depth verification analog or digital + Optional active depth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixtured Screwdrivers - SER / SEB - Weber Screwdriving Systems, Inc.
Mooresville, NC, United States
Fixtured Screwdrivers
SER / SEB
Fixtured Screwdrivers SER / SEB
he Weber SEB and SER Fixtured systems features a highly reliable and rugged design which is now the standard within the industry for fixed spindles. These units are for use in dual stage applications when the spindle is required to advance the jaw set to the part first then the second stage will advance the bit through the jaws to install the fastener. SEB Spindles are designed to be used in a robotic application when the robot will bring the slide above the part, but the robot does not have a Z axis fitted. The bit can be initiated to self advance its jaws stroke and bit stroke independently of each other for ultimate flexibility, which will also allow the device to advance forward, install a fastener while detecting the depth was achieved by both slides. When the start signal is given usually through a PLC control system to a pair of solenoid valves activate the stroke on both cylinders in sequence. SER Spindles are for use on a single stage applications or when a robot or sliding fixture will bring the spindle closer to the work pieces for installation of the fastener. The bit can be instructed to self-advance the bit stroke device and install fastener while detecting whether or not depth was achieved. When the start signal is given, usually via a PLC control system, this triggers the solenoid valve and the bit advances forward out of the jaws to expose the bit and fastener. Features + Screwdriving spindle with vacuum technology to ensure reliable fastener insertion in hard-to-reach locations with extremely limited access + Automatic feed system + Pneumatic or electric drive + 'Feed While You Drive' technology + Depth verification analog or digital + Optional active depth

he Weber SEB and SER Fixtured systems features a highly reliable and rugged design which is now the standard within the industry for fixed spindles. These units are for use in dual stage applications when the spindle is required to advance the jaw set to the part first then the second stage will advance the bit through the jaws to install the fastener.

SEB Spindles are designed to be used in a robotic application when the robot will bring the slide above the part, but the robot does not have a Z axis fitted. The bit can be initiated to self advance its jaws stroke and bit stroke independently of each other for ultimate flexibility, which will also allow the device to advance forward, install a fastener while detecting the depth was achieved by both slides. When the start signal is given usually through a PLC control system to a pair of solenoid valves activate the stroke on both cylinders in sequence.

SER Spindles are for use on a single stage applications or when a robot or sliding fixture will bring the spindle closer to the work pieces for installation of the fastener. The bit can be instructed to self-advance the bit stroke device and install fastener while detecting whether or not depth was achieved. When the start signal is given, usually via a PLC control system, this triggers the solenoid valve and the bit advances forward out of the jaws to expose the bit and fastener.

Features

+ Screwdriving spindle with vacuum technology to ensure reliable
fastener insertion in hard-to-reach locations with extremely
limited access

+ Automatic feed system

+ Pneumatic or electric drive

+ 'Feed While You Drive' technology

+ Depth verification analog or digital

+ Optional active depth

Supplier's Site Datasheet

Technical Specifications

  Weber Screwdriving Systems, Inc.
Product Category Screwdrivers (electric and pneumatic)
Product Number SER / SEB
Product Name Fixtured Screwdrivers
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Head Style In-line
Torque Range 0.2212 to 44.25 Ft-lbs (0.3000 to 60 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Screwdriving Module - VPD Power Driver - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Features Feeder System
View Details
Electric Screwdrivers - 1798513 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 1150 rpm
Drive Size Other Drive Size
View Details
Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Vacuum Fixtured Screwdriver - SEV - Weber Screwdriving Systems, Inc.
Weber Screwdriving Systems, Inc.
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Fixtured
Head Style In-line
View Details