Weber Screwdriving Systems, Inc. Bulk Storage Belt Hopper

Description
The hopper (belt bulk storage) can be mounted above both the vibratory bowl feeder and the step feeder. This addition will significantly extend refill intervals for the parts that will pass through the feeder. The discharge volume per time interval is infinitely variable – an optional fill level sensor is also available. Features Bulk storage of feed items Extension of refill intervals (for operators) Folding top cover (optional) 24V drive for worldwide use Compact design Adjustable discharge amount Optional: Level sensor
Datasheet
Description
The hopper (belt bulk storage) can be mounted above both the vibratory bowl feeder and the step feeder. This addition will significantly extend refill intervals for the parts that will pass through the feeder. The discharge volume per time interval is infinitely variable – an optional fill level sensor is also available. Features Bulk storage of feed items Extension of refill intervals (for operators) Folding top cover (optional) 24V drive for worldwide use Compact design Adjustable discharge amount Optional: Level sensor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulk Storage Belt Hopper -  - Weber Screwdriving Systems, Inc.
Mooresville, NC, United States
Bulk Storage Belt Hopper
Bulk Storage Belt Hopper
The hopper (belt bulk storage) can be mounted above both the vibratory bowl feeder and the step feeder. This addition will significantly extend refill intervals for the parts that will pass through the feeder. The discharge volume per time interval is infinitely variable – an optional fill level sensor is also available. Features Bulk storage of feed items Extension of refill intervals (for operators) Folding top cover (optional) 24V drive for worldwide use Compact design Adjustable discharge amount Optional: Level sensor

The hopper (belt bulk storage) can be mounted above both the vibratory bowl feeder and the step feeder. This addition will significantly extend refill intervals for the parts that will pass through the feeder. The discharge volume per time interval is infinitely variable – an optional fill level sensor is also available.

Features

  • Bulk storage of feed items
  • Extension of refill intervals (for operators)
  • Folding top cover (optional)
  • 24V drive for worldwide use
  • Compact design
  • Adjustable discharge amount
  • Optional: Level sensor
Supplier's Site Datasheet

Technical Specifications

  Weber Screwdriving Systems, Inc.
Product Category Hoppers
Product Name Bulk Storage Belt Hopper
Type Dry Flow
Capacity 22 to 100 lbs (9.98 to 45.35 kg)
Volume 0.0050 to 0.0235 cubic yards (0.0038 to 0.0180 cubic meters)
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Standard Supply Hopper - HO-4 - Vibratory Feeders, Inc.
Vibratory Feeders, Inc.
Specs
Capacity 40 lbs (18.14 kg)
Volume 0.1481 cubic yards (0.1133 cubic meters)
Length 19 inch (483 mm)
View Details
Mud Hoppers -  - National Oilwell Varco
National Oilwell Varco
Specs
Type Metering
Width/Diameter 4 to 6 inch (102 to 152 mm)
View Details
Stainless Steel Hopper Funnel w/ Welded 1.5
Specs
Volume 0.1510 cubic yards (0.1155 cubic meters)
Length 29.4 inch (747 mm)
Width/Diameter 24 inch (610 mm)
View Details