REB Storage Systems International Vestil Self Dumping Steel Hoppers VES036

Description
Vestil Self Dumping Steel Hoppers Value Priced All Welded Construction Capacities to 6000lbs Durable Powder Coat Finish 70° hopper automatically dumps when bumper release contacts side of dumpster. Hopper returns to an upright and locked position automatically after it dumps. Also includes a cable that may be operated from the seal of the fork truck to manually dump the hopper. A locking chain is provided to secure the hopper to the fork truck. Usable fork pockets are 7 1/2" W x 2 1/2" H. Optional casters and lids available. FOB-Shipping Point.
Description
Vestil Self Dumping Steel Hoppers Value Priced All Welded Construction Capacities to 6000lbs Durable Powder Coat Finish 70° hopper automatically dumps when bumper release contacts side of dumpster. Hopper returns to an upright and locked position automatically after it dumps. Also includes a cable that may be operated from the seal of the fork truck to manually dump the hopper. A locking chain is provided to secure the hopper to the fork truck. Usable fork pockets are 7 1/2" W x 2 1/2" H. Optional casters and lids available. FOB-Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
Vestil Self Dumping Steel Hoppers - VES036 - REB Storage Systems International
Chicago, IL, USA
Vestil Self Dumping Steel Hoppers
VES036
Vestil Self Dumping Steel Hoppers VES036
Vestil Self Dumping Steel Hoppers Value Priced All Welded Construction Capacities to 6000lbs Durable Powder Coat Finish 70° hopper automatically dumps when bumper release contacts side of dumpster. Hopper returns to an upright and locked position automatically after it dumps. Also includes a cable that may be operated from the seal of the fork truck to manually dump the hopper. A locking chain is provided to secure the hopper to the fork truck. Usable fork pockets are 7 1/2" W x 2 1/2" H. Optional casters and lids available. FOB-Shipping Point.

Vestil Self Dumping Steel Hoppers

  • Value Priced
  • All Welded Construction
  • Capacities to 6000lbs
  • Durable Powder Coat Finish

70° hopper automatically dumps when bumper release contacts side of dumpster. Hopper returns to an upright and locked position automatically after it dumps. Also includes a cable that may be operated from the seal of the fork truck to manually dump the hopper. A locking chain is provided to secure the hopper to the fork truck. Usable fork pockets are 7 1/2" W x 2 1/2" H. Optional casters and lids available. FOB-Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Hoppers
Product Number VES036
Product Name Vestil Self Dumping Steel Hoppers
Capacity 6000 lbs (2721 kg)
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Metalfab Self Standing Static Bin/Hopper - 3 c/f -  - Metalfab, Inc.
Specs
Type Dry Flow
Volume 0.1111 to 0.5555 cubic yards (0.0850 to 0.4248 cubic meters)
Length 30 inch (762 mm)
View Details
Extra Heavy Duty Hopper-7 Gauge - MEC214 - REB Storage Systems International
REB Storage Systems International
Specs
Capacity 6000 lbs (2721 kg)
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 53 inch (1346 mm)
View Details
Live Bottom Vibrating Bins -  - Vibra Screw, Inc.
Specs
Type Dry Flow; Surge
Volume 1.22 to 27.77 cubic yards (0.9345 to 21.24 cubic meters)
Width/Diameter 20 to 96 inch (508 to 2438 mm)
View Details