Waytek, Inc. WRT20-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Brown WRT20-1

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT20-1 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 10/30 Nominal O.D. in (mm): 0.098 (2.49) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 7
Request a Quote Datasheet
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT20-1 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 10/30 Nominal O.D. in (mm): 0.098 (2.49) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRT20-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Brown - WRT20-1 - Waytek, Inc.
Chanhassen, MN, United States
WRT20-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Brown
WRT20-1
WRT20-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Brown WRT20-1
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT20-1 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 10/30 Nominal O.D. in (mm): 0.098 (2.49) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 7

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT20-1 Hook-Up Wire, Tinned Copper
  • Category: UL Hook-Up Wire
  • Tinned copper - more resistant to corrosion and easier to solder compared to bare copper
  • Meets flammability rating WWI
  • Typical Stranding: 10/30
  • Nominal O.D. in (mm): 0.098 (2.49)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000VAC
  • CSA TEW 221°F (105°C) 600VAC
  • 30 Mils PVC
  • *5,000 foot spool subject to additional shipping charges
  • Wall thickness: mils: 30 (0.76 mm)
  • Approx weight: lbs. per 1000': 7
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WRT20-1
Product Name WRT20-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Brown
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WN16-1 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 16 Ga., Brown - WN16-1 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1000 inch (2.54 mm)
Wire Conductor Copper;

Bare Copper

View Details
WQT24-8 Hook-Up Wire, Tinned Copper, UL 1007/1569, 24 Ga., Gray - WQT24-8 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0560 inch (1.42 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WR10-2 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Red - WR10-2 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1780 inch (4.52 mm)
Wire Conductor Copper;

Bare Copper

View Details
WR14-2 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 14 Ga., Red - WR14-2 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1350 inch (3.43 mm)
Wire Conductor Copper;

Bare Copper

View Details