Waytek, Inc. WRT14-9 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 14 Ga., White WRT14-9

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT14-9 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 41/30 Nominal O.D. in (mm): 0.141 (3.58) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool subject to additional shipping charges *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 16
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT14-9 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 41/30 Nominal O.D. in (mm): 0.141 (3.58) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool subject to additional shipping charges *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WRT14-9 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 14 Ga., White - WRT14-9 - Waytek, Inc.
Chanhassen, MN, United States
WRT14-9 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 14 Ga., White
WRT14-9
WRT14-9 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 14 Ga., White WRT14-9
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT14-9 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 41/30 Nominal O.D. in (mm): 0.141 (3.58) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *5,000 foot spool subject to additional shipping charges *5,000 foot spool subject to additional shipping charges Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 16

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500', 5000'*WRT14-9 Hook-Up Wire, Tinned Copper
  • Category: UL Hook-Up Wire
  • Tinned copper - more resistant to corrosion and easier to solder compared to bare copper
  • Meets flammability rating WWI
  • Typical Stranding: 41/30
  • Nominal O.D. in (mm): 0.141 (3.58)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000VAC
  • CSA TEW 221°F (105°C) 600VAC
  • 30 Mils PVC
  • *5,000 foot spool subject to additional shipping charges
  • *5,000 foot spool subject to additional shipping charges
  • Wall thickness: mils: 30 (0.76 mm)
  • Approx weight: lbs. per 1000': 16
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WRT14-9
Product Name WRT14-9 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 14 Ga., White
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WRT20-1 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Brown - WRT20-1 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0980 inch (2.49 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WQT22-5 Hook-Up Wire, Tinned Copper, UL 1007/1569, 22 Ga., Green - WQT22-5 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0620 inch (1.57 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WN16-1 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 16 Ga., Brown - WN16-1 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1000 inch (2.54 mm)
Wire Conductor Copper;

Bare Copper

View Details
WR20-6 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 20 Ga., Blue - WR20-6 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0980 inch (2.49 mm)
Wire Conductor Copper;

Bare Copper

View Details