Waytek, Inc. WN18-1 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Brown 19164-0013

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN18-1 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 16/30 Nominal O.D. in (mm): 0.090 (2.29) TFFN UL 1408/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC TEWN 221°F (105°C) 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 15 Mils PVC *5,000 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 19 (0.48 mm) Approx weight: lbs. per 1000': 8
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN18-1 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 16/30 Nominal O.D. in (mm): 0.090 (2.29) TFFN UL 1408/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC TEWN 221°F (105°C) 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 15 Mils PVC *5,000 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 19 (0.48 mm) Approx weight: lbs. per 1000': 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WN18-1 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Brown - WN18-1 - Waytek, Inc.
Chanhassen, MN, United States
WN18-1 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Brown
WN18-1
WN18-1 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Brown WN18-1
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 5000'*WN18-1 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Typical Stranding: 16/30 Nominal O.D. in (mm): 0.090 (2.29) TFFN UL 1408/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC TEWN 221°F (105°C) 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 15 Mils PVC *5,000 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 19 (0.48 mm) Approx weight: lbs. per 1000': 8

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 500', 1000', 5000'*WN18-1 Hook-Up Wire, Bare Copper
  • Category: UL Hook-Up Wire
  • Meets flammability rating WWI
  • Typical Stranding: 16/30
  • Nominal O.D. in (mm): 0.090 (2.29)
  • TFFN UL 1408/1316 221­°F (105°) 600VDC
  • UL 1452 194°F (90°C) 1000VAC
  • TEWN 221°F (105°C) 600VAC
  • Gasoline amp; oil resistant
  • 4 Mils Nylon jacket over 15 Mils PVC
  • *5,000 foot spool subject to additional shipping charges
  • *Cannot stripe or print
  • Wall thickness: mils: 19 (0.48 mm)
  • Approx weight: lbs. per 1000': 8
Supplier's Site
WQT18-8 Hook-Up Wire, Tinned Copper, UL 1007/1569, 18 Ga., Gray - WQT18-8 - Waytek, Inc.
Chanhassen, MN, United States
WQT18-8 Hook-Up Wire, Tinned Copper, UL 1007/1569, 18 Ga., Gray
WQT18-8
WQT18-8 Hook-Up Wire, Tinned Copper, UL 1007/1569, 18 Ga., Gray WQT18-8
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 10,000'*WQT18-8 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 16/30 Nominal O.D. in (mm): 0.079 (2.01) UL 1007/1569 221°F (105°C) 300VDC CSA TR-64 194°F (90°C) 300VAC 15 Mils PVC *10,000 foot spool ships via truck Wall thickness: mils: 15 (0.38 mm) Approx. Weight, Lbs. Per 1000': 7

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500', 10,000'*WQT18-8 Hook-Up Wire, Tinned Copper
  • Category: UL Hook-Up Wire
  • Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper
  • Meets flammability rating WWI
  • Typical Stranding: 16/30
  • Nominal O.D. in (mm): 0.079 (2.01)
  • UL 1007/1569 221°F (105°C) 300VDC
  • CSA TR-64 194°F (90°C) 300VAC
  • 15 Mils PVC
  • *10,000 foot spool ships via truck
  • Wall thickness: mils: 15 (0.38 mm)
  • Approx. Weight, Lbs. Per 1000': 7
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Hookup Wires Hookup Wires
Product Number WN18-1 WQT18-8
Product Name WN18-1 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Brown WQT18-8 Hook-Up Wire, Tinned Copper, UL 1007/1569, 18 Ga., Gray
Approvals UL Listing Mark; RoHS Compliant UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WR12-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 12 Ga., Black - WR12-0 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1550 inch (3.94 mm)
Wire Conductor Copper;

Bare Copper

View Details
WR10-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Black - WR10-0 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1780 inch (4.52 mm)
Wire Conductor Copper;

Bare Copper

View Details
WN14-7 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 14 Ga., Violet - WN14-7 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1120 inch (2.84 mm)
Wire Conductor Copper;

Bare Copper

View Details
WRT18-9 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 18 Ga., White - WRT18-9 - Waytek, Inc.
Specs
Approvals UL Listing Mark; REACH Compliant
Nominal Diameter 0.1080 inch (2.74 mm)
Wire Conductor Copper;

Tinned Copper

View Details