Waytek, Inc. WQT24-5 Hook-Up Wire, Tinned Copper, UL 1007/1569, 24 Ga., Green WQT24-5

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 10000*WQT24-5 Hook-Up Wire Category: UL Hook-Up Wire Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 7/32 Nominal O.D. in (mm): 0.056 (1.42) UL 1007/1569 221°F (105°C) 300VDC CSA TR-64 194°F (90°C) 300VAC 15 Mils PVC *10,000 foot spool subject to additional shipping charges Wall thickness: mils: 15 (0.38 mm) Approx weight: lbs. per 1000': 3
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 10000*WQT24-5 Hook-Up Wire Category: UL Hook-Up Wire Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 7/32 Nominal O.D. in (mm): 0.056 (1.42) UL 1007/1569 221°F (105°C) 300VDC CSA TR-64 194°F (90°C) 300VAC 15 Mils PVC *10,000 foot spool subject to additional shipping charges Wall thickness: mils: 15 (0.38 mm) Approx weight: lbs. per 1000': 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WQT24-5 Hook-Up Wire, Tinned Copper, UL 1007/1569, 24 Ga., Green - WQT24-5 - Waytek, Inc.
Chanhassen, MN, United States
WQT24-5 Hook-Up Wire, Tinned Copper, UL 1007/1569, 24 Ga., Green
WQT24-5
WQT24-5 Hook-Up Wire, Tinned Copper, UL 1007/1569, 24 Ga., Green WQT24-5
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 10000*WQT24-5 Hook-Up Wire Category: UL Hook-Up Wire Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 7/32 Nominal O.D. in (mm): 0.056 (1.42) UL 1007/1569 221°F (105°C) 300VDC CSA TR-64 194°F (90°C) 300VAC 15 Mils PVC *10,000 foot spool subject to additional shipping charges Wall thickness: mils: 15 (0.38 mm) Approx weight: lbs. per 1000': 3

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500', 10000*WQT24-5 Hook-Up Wire
  • Category: UL Hook-Up Wire
  • Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper
  • Meets flammability rating WWI
  • Typical Stranding: 7/32
  • Nominal O.D. in (mm): 0.056 (1.42)
  • UL 1007/1569 221°F (105°C) 300VDC
  • CSA TR-64 194°F (90°C) 300VAC
  • 15 Mils PVC
  • *10,000 foot spool subject to additional shipping charges
  • Wall thickness: mils: 15 (0.38 mm)
  • Approx weight: lbs. per 1000': 3
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WQT24-5
Product Name WQT24-5 Hook-Up Wire, Tinned Copper, UL 1007/1569, 24 Ga., Green
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WQT18-0 Hook-Up Wire, Tinned Copper, UL 1007/1569, 18 Ga., Black - WQT18-0 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0790 inch (2.01 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WN14-2 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 14 Ga., Red - WN14-2 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1120 inch (2.84 mm)
Wire Conductor Copper;

Bare Copper

View Details
WQT22-7 Hook-Up Wire, Tinned Copper, UL 1007/1569, 22 Ga., Violet - WQT22-7 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0620 inch (1.57 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WQT22-3 Hook-Up Wire, Tinned Copper, UL 1007/1569, 22 Ga., Orange - WQT22-3 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0620 inch (1.57 mm)
Wire Conductor Copper;

Tinned Copper

View Details