Waytek, Inc. WQT22-4 Hook-Up Wire, Tinned Copper, UL 1007/1569, 22 Ga., Yellow WQT22-4

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 10000*WQT22-4 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.062 (1.57) UL 1007/1569 221°F (105°C) 300VDC CSA TR-64 194°F (90°C) 300VAC 15 Mils PVC *10,000 foot spool subject to additional shipping charges Wall thickness: mils: 15 (0.38 mm) Approx weight: lbs. per 1000': 4
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 10000*WQT22-4 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.062 (1.57) UL 1007/1569 221°F (105°C) 300VDC CSA TR-64 194°F (90°C) 300VAC 15 Mils PVC *10,000 foot spool subject to additional shipping charges Wall thickness: mils: 15 (0.38 mm) Approx weight: lbs. per 1000': 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WQT22-4 Hook-Up Wire, Tinned Copper, UL 1007/1569, 22 Ga., Yellow - WQT22-4 - Waytek, Inc.
Chanhassen, MN, United States
WQT22-4 Hook-Up Wire, Tinned Copper, UL 1007/1569, 22 Ga., Yellow
WQT22-4
WQT22-4 Hook-Up Wire, Tinned Copper, UL 1007/1569, 22 Ga., Yellow WQT22-4
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 10000*WQT22-4 Hook-Up Wire, Tinned Copper Category: UL Hook-Up Wire Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.062 (1.57) UL 1007/1569 221°F (105°C) 300VDC CSA TR-64 194°F (90°C) 300VAC 15 Mils PVC *10,000 foot spool subject to additional shipping charges Wall thickness: mils: 15 (0.38 mm) Approx weight: lbs. per 1000': 4

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500', 10000*WQT22-4 Hook-Up Wire, Tinned Copper
  • Category: UL Hook-Up Wire
  • Tinned Copper - more resistant to corrosion and easier to solder compared to bare copper
  • Meets flammability rating WWI
  • Typical Stranding: 7/30
  • Nominal O.D. in (mm): 0.062 (1.57)
  • UL 1007/1569 221°F (105°C) 300VDC
  • CSA TR-64 194°F (90°C) 300VAC
  • 15 Mils PVC
  • *10,000 foot spool subject to additional shipping charges
  • Wall thickness: mils: 15 (0.38 mm)
  • Approx weight: lbs. per 1000': 4
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WQT22-4
Product Name WQT22-4 Hook-Up Wire, Tinned Copper, UL 1007/1569, 22 Ga., Yellow
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WQT24-8 Hook-Up Wire, Tinned Copper, UL 1007/1569, 24 Ga., Gray - WQT24-8 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0560 inch (1.42 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WQT20-8 Hook-Up Wire, Tinned Copper, UL 1007/1569, 20 Ga., Gray - WQT20-8 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0690 inch (1.75 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WR18-2 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 18 Ga., Red - WR18-2 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1080 inch (2.74 mm)
Wire Conductor Copper;

Bare Copper

View Details
WRT18-2 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 18 Ga., Red - WRT18-2 - Waytek, Inc.
Specs
Approvals UL Listing Mark; REACH Compliant
Nominal Diameter 0.1080 inch (2.74 mm)
Wire Conductor Copper;

Tinned Copper

View Details