Waytek, Inc. WR10-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Black WR10-0

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500'* WR10-0 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 105/30 Nominal O.D. in (mm): 0.178 (4.52) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000V CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *2,500 foot spool ships via truck Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 41
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500'* WR10-0 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 105/30 Nominal O.D. in (mm): 0.178 (4.52) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000V CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *2,500 foot spool ships via truck Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 41
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WR10-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Black - WR10-0 - Waytek, Inc.
Chanhassen, MN, United States
WR10-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Black
WR10-0
WR10-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Black WR10-0
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500'* WR10-0 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 105/30 Nominal O.D. in (mm): 0.178 (4.52) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000V CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *2,500 foot spool ships via truck Wall thickness: mils: 30 (0.76 mm) Approx weight: lbs. per 1000': 41

Image represents jacket color and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000', 2500'*

  • WR10-0 Hook-Up Wire, Bare Copper
  • Category: UL Hook-Up Wire
  • Bare Copper
  • Meets flammability rating WWI
  • Typical Stranding: 105/30
  • Nominal O.D. in (mm): 0.178 (4.52)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000V
  • CSA TEW 221°F (105°C) 600VAC
  • 30 Mils PVC
  • *2,500 foot spool ships via truck
  • Wall thickness: mils: 30 (0.76 mm)
  • Approx weight: lbs. per 1000': 41
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WR10-0
Product Name WR10-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 10 Ga., Black
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WRT20-6 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 20 Ga., Blue - WRT20-6 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0980 inch (2.49 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WN18-0 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Black - WN18-0 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0900 inch (2.29 mm)
Wire Conductor Copper;

Bare Copper

View Details
WR16-4 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 16 Ga., Yellow - WR16-4 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1220 inch (3.1 mm)
Wire Conductor Copper;

Bare Copper

View Details
WN16-6 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 16 Ga., Blue - WN16-6 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1000 inch (2.54 mm)
Wire Conductor Copper;

Bare Copper

View Details