Waytek, Inc. WR22-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 22 Ga., Black 22431C

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 7500'*WR22-0 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090 (2.29) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *7,500 foot spool subject to additional shipping charges Approx. Weight, Lbs. Per 1000': 6
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 7500'*WR22-0 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090 (2.29) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *7,500 foot spool subject to additional shipping charges Approx. Weight, Lbs. Per 1000': 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WR22-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 22 Ga., Black - WR22-0 - Waytek, Inc.
Chanhassen, MN, United States
WR22-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 22 Ga., Black
WR22-0
WR22-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 22 Ga., Black WR22-0
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000', 2500', 7500'*WR22-0 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Bare Copper Meets flammability rating WWI Typical Stranding: 7/30 Nominal O.D. in (mm): 0.090 (2.29) UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC UL 1032 194°F (90°C) 1000VAC CSA TEW 221°F (105°C) 600VAC 30 Mils PVC *7,500 foot spool subject to additional shipping charges Approx. Weight, Lbs. Per 1000': 6

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 250', 500', 1000', 2500', 7500'*WR22-0 Hook-Up Wire, Bare Copper
  • Category: UL Hook-Up Wire
  • Bare Copper
  • Meets flammability rating WWI
  • Typical Stranding: 7/30
  • Nominal O.D. in (mm): 0.090 (2.29)
  • UL 1015/1230/MTW/AWM 221°F (105°C) 600VDC
  • UL 1032 194°F (90°C) 1000VAC
  • CSA TEW 221°F (105°C) 600VAC
  • 30 Mils PVC
  • *7,500 foot spool subject to additional shipping charges
  • Approx. Weight, Lbs. Per 1000': 6
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WR22-0
Product Name WR22-0 Hook-Up Wire, Bare Copper, UL 1015/1230/MTW/AWM, 22 Ga., Black
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WRT14-2 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 14 Ga., Red - WRT14-2 - Waytek, Inc.
Specs
Approvals UL Listing Mark; REACH Compliant
Nominal Diameter 0.1410 inch (3.58 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WQT20-6 Hook-Up Wire, Tinned Copper, UL 1007/1569, 20 Ga., Blue - WQT20-6 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0690 inch (1.75 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WQT24-5 Hook-Up Wire, Tinned Copper, UL 1007/1569, 24 Ga., Green - WQT24-5 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0560 inch (1.42 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WQT22-6 Hook-Up Wire, Tinned Copper, UL 1007/1569, 22 Ga., Blue - WQT22-6 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0620 inch (1.57 mm)
Wire Conductor Copper;

Tinned Copper

View Details