Waytek, Inc. WN10-5 Hook-Up Wire, Bare Copper, UL 1316 THHN/THWN/MTW, 10 Ga., Green WN10-5

Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500'*WN10-5 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Bare Copper Typical Stranding: 19/23 Nominal O.D. in (mm): 0.163 (4.14) UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC CSA TWN 75/T90 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 20 Mils PVC *2,500 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 24 (0.61 mm) Approx weight: lbs. per 1000': 40
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500'*WN10-5 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Bare Copper Typical Stranding: 19/23 Nominal O.D. in (mm): 0.163 (4.14) UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC CSA TWN 75/T90 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 20 Mils PVC *2,500 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 24 (0.61 mm) Approx weight: lbs. per 1000': 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WN10-5 Hook-Up Wire, Bare Copper, UL 1316 THHN/THWN/MTW, 10 Ga., Green - WN10-5 - Waytek, Inc.
Chanhassen, MN, United States
WN10-5 Hook-Up Wire, Bare Copper, UL 1316 THHN/THWN/MTW, 10 Ga., Green
WN10-5
WN10-5 Hook-Up Wire, Bare Copper, UL 1316 THHN/THWN/MTW, 10 Ga., Green WN10-5
Image represents jacket color and is not indicative of wire Gauge Spool Sizes Available: 500', 1000', 2500'*WN10-5 Hook-Up Wire, Bare Copper Category: UL Hook-Up Wire Meets flammability rating WWI Bare Copper Typical Stranding: 19/23 Nominal O.D. in (mm): 0.163 (4.14) UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC UL 1452 194°F (90°C) 1000VAC CSA TWN 75/T90 600VAC Gasoline amp; oil resistant 4 Mils Nylon jacket over 20 Mils PVC *2,500 foot spool subject to additional shipping charges *Cannot stripe or print Wall thickness: mils: 24 (0.61 mm) Approx weight: lbs. per 1000': 40

Image represents jacket color and is not indicative of wire Gauge

  • Spool Sizes Available: 500', 1000', 2500'*WN10-5 Hook-Up Wire, Bare Copper
  • Category: UL Hook-Up Wire
  • Meets flammability rating WWI
  • Bare Copper
  • Typical Stranding: 19/23
  • Nominal O.D. in (mm): 0.163 (4.14)
  • UL THHN/THWN/MTW/1316 221­°F (105°) 600VDC
  • UL 1452 194°F (90°C) 1000VAC
  • CSA TWN 75/T90 600VAC
  • Gasoline amp; oil resistant
  • 4 Mils Nylon jacket over 20 Mils PVC
  • *2,500 foot spool subject to additional shipping charges
  • *Cannot stripe or print
  • Wall thickness: mils: 24 (0.61 mm)
  • Approx weight: lbs. per 1000': 40
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Hookup Wires
Product Number WN10-5
Product Name WN10-5 Hook-Up Wire, Bare Copper, UL 1316 THHN/THWN/MTW, 10 Ga., Green
Approvals UL Listing Mark; RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WN18-4 Hook-Up Wire, Bare Copper, UL 1408/1316/1452 TFFN, 18 Ga., Yellow - WN18-4 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.0900 inch (2.29 mm)
Wire Conductor Copper;

Bare Copper

View Details
WRT18-5 Hook-Up Wire, Tinned Copper, UL 1015/1230/MTW/AWM, 18 Ga., Green - WRT18-5 - Waytek, Inc.
Specs
Approvals UL Listing Mark; REACH Compliant
Nominal Diameter 0.1080 inch (2.74 mm)
Wire Conductor Copper;

Tinned Copper

View Details
WN14-5 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 14 Ga., Green - WN14-5 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1120 inch (2.84 mm)
Wire Conductor Copper;

Bare Copper

View Details
WN12-4 Hook-Up Wire, Bare Copper, UL 1452 THHN/THWN/MTW, 12 Ga., Yellow - WN12-4 - Waytek, Inc.
Specs
Approvals UL Listing Mark; RoHS Compliant
Nominal Diameter 0.1320 inch (3.35 mm)
Wire Conductor Copper;

Bare Copper

View Details