Waytek, Inc. WG10-0 Automotive Primary Wire, GPT Standard Wall, 10 Ga., Black WG10-0

Description
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 2000'* Drums available. Call 1-800-328-2724 for details! WG10-0 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 39 lbs. per 1000' Typical stranding: 19/23 Nominal O.D.: 0.175" (4.45 mm) Custom printing or striping available 60VDC *2,000 foot spool ships via truck
Request a Quote
Description
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 2000'* Drums available. Call 1-800-328-2724 for details! WG10-0 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 39 lbs. per 1000' Typical stranding: 19/23 Nominal O.D.: 0.175" (4.45 mm) Custom printing or striping available 60VDC *2,000 foot spool ships via truck
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WG10-0 Automotive Primary Wire, GPT Standard Wall, 10 Ga., Black - WG10-0 - Waytek, Inc.
Chanhassen, MN, United States
WG10-0 Automotive Primary Wire, GPT Standard Wall, 10 Ga., Black
WG10-0
WG10-0 Automotive Primary Wire, GPT Standard Wall, 10 Ga., Black WG10-0
Image represents jacket color and is not indicative of wire Gauge *Spool Sizes Available: 500', 1000', 2000'* Drums available. Call 1-800-328-2724 for details! WG10-0 Automotive Primary Wire, GPT Standard Wall Category: Automotive Primary Wire Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications Smooth jacket surface ideal for pulling through corrugated loom or conduit Excellent resistance to oil and flame Single conductor, stranded, bare copper Jacketed polyvinylchloride (PVC) Temperature Rating: -40°F (-40°C) to 176°F (80°C) Approximate Weight: 39 lbs. per 1000' Typical stranding: 19/23 Nominal O.D.: 0.175" (4.45 mm) Custom printing or striping available 60VDC *2,000 foot spool ships via truck

Image represents jacket color and is not indicative of wire Gauge

*Spool Sizes Available: 500', 1000', 2000'*

Drums available. Call 1-800-328-2724 for details!

  • WG10-0 Automotive Primary Wire, GPT Standard Wall
  • Category: Automotive Primary Wire
  • Automotive primary wire is a general purpose wire for original equipment and replacement automotive applications
  • Smooth jacket surface ideal for pulling through corrugated loom or conduit
  • Excellent resistance to oil and flame
  • Single conductor, stranded, bare copper
  • Jacketed polyvinylchloride (PVC)
  • Temperature Rating: -40°F (-40°C) to 176°F (80°C)
  • Approximate Weight: 39 lbs. per 1000'
  • Typical stranding: 19/23
  • Nominal O.D.: 0.175" (4.45 mm)
  • Custom printing or striping available
  • 60VDC
  • *2,000 foot spool ships via truck
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WG10-0
Product Name WG10-0 Automotive Primary Wire, GPT Standard Wall, 10 Ga., Black
Standards / Approvals REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Welding Cable WC000-2-100, 3/0 Ga., 1691/30 Stranding, 100' Box, Red - WC000-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details
WG14-9 Automotive Primary Wire, GPT Standard Wall, 14 Ga., White - WG14-9 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG14-9-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, White - WG14-9-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Welding Cable WC2-0-100, 2 Ga., 665/30 Stranding, 100' Box, Black - WC2-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 2 AWG
View Details