Waytek, Inc. SGR Battery Cable SGR0-0-250, 1/0 Ga., 250' Spool, Black TS51036.7

Description
SGR Battery Cable SGR0-0-250 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 40 lbs. per 100' Typical stranding: 975/30 Nominal O.D.: 0.538" (13.67 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
Request a Quote Datasheet
Description
SGR Battery Cable SGR0-0-250 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 40 lbs. per 100' Typical stranding: 975/30 Nominal O.D.: 0.538" (13.67 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SGR Battery Cable SGR0-0-250, 1/0 Ga., 250' Spool, Black - SGR0-0-250 - Waytek, Inc.
Chanhassen, MN, United States
SGR Battery Cable SGR0-0-250, 1/0 Ga., 250' Spool, Black
SGR0-0-250
SGR Battery Cable SGR0-0-250, 1/0 Ga., 250' Spool, Black SGR0-0-250
SGR Battery Cable SGR0-0-250 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 40 lbs. per 100' Typical stranding: 975/30 Nominal O.D.: 0.538" (13.67 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
  • SGR Battery Cable SGR0-0-250
  • Category: Battery Cable
  • Highly flexible EPDM jacket and paper separator
  • Maximum Voltage: 60V
  • Conductor Temperature: -58°F (-50°C) to 221°F (105°C)
  • Copper: Fully annealed soft-drawn copper
  • Approximate Weight: 40 lbs. per 100'
  • Typical stranding: 975/30
  • Nominal O.D.: 0.538" (13.67 mm)
  • Meets SAE J1127
  • Made in the USA
  • Meets the battery cable requirements of UL 558 and UL 583
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number SGR0-0-250
Product Name SGR Battery Cable SGR0-0-250, 1/0 Ga., 250' Spool, Black
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Welding Cable WC00-0-100, 2/0 Ga., 1330/30 Stranding, 100' Box, Black - WC00-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details
SGR Battery Cable SGR00-2-250, 2/0 Ga., 250' Spool, Red - SGR00-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details
Welding Cable WC1-0-250, 1 Ga., 833/30 Stranding, 250' Box, Black - WC1-0-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 1 AWG
View Details