Extra Heavy Duty Tinned Copper Eyelet 36354
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 1-2
Stud Size: 5/16
Tool Die Codes: Pink
Chamfered barrel aids cable insulation
Waytek, Inc.
Waytek, Inc.
Waytek, Inc.
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Extra Heavy Duty Tinned Copper Eyelet 36354
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 1-2
Stud Size: 5/16
Tool Die Codes: Pink
Chamfered barrel aids cable insulation
Extra Heavy Duty Tinned Copper Eyelet 36354, 5/16 Stud, 1-2 Ga., Pink
36354
Extra Heavy Duty Tinned Copper Eyelet 36354, 5/16 Stud, 1-2 Ga., Pink
36354
Extra Heavy Duty Tinned Copper Eyelet 36354
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 1-2
Stud Size: 5/16
Tool Die Codes: Pink
Chamfered barrel aids cable insulation
Extra Heavy Duty Tinned Copper Eyelet 36354
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty Tinned Copper Eyelet 36355, 3/8 Stud, 1-2 Ga., Pink
36355
Extra Heavy Duty Tinned Copper Eyelet 36355, 3/8 Stud, 1-2 Ga., Pink
36355
Extra Heavy Duty Tinned Copper Eyelet 36355
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 1-2
Stud Size: 3/8
Tool Die Codes: Pink
Chamfered barrel aids cable insulation
Extra Heavy Duty Tinned Copper Eyelet 36355
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty Tinned Copper Eyelet 36359, 3/8 Stud, 2/0 Ga., Orange
36359
Extra Heavy Duty Tinned Copper Eyelet 36359, 3/8 Stud, 2/0 Ga., Orange
36359
Extra Heavy Duty Tinned Copper Eyelet 36359
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 2/0
Stud Size: 3/8
Tool Die Codes: Orange
Chamfered barrel aids cable insulation
Extra Heavy Duty Tinned Copper Eyelet 36359
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty Tinned Copper Eyelet 36353, 1/4 Stud, 1-2 Ga., Pink
36353
Extra Heavy Duty Tinned Copper Eyelet 36353, 1/4 Stud, 1-2 Ga., Pink
36353
Extra Heavy Duty Tinned Copper Eyelet 36353
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 1-2
Stud Size: 1/4
Tool Die Codes: Pink
Chamfered barrel aids cable insulation
Extra Heavy Duty Tinned Copper Eyelet 36353
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 1-2
Stud Size: 1/4
Tool Die Codes: Pink
Chamfered barrel aids cable insulation
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Eyelets
Product Number
36354
Product Name
Extra Heavy Duty Tinned Copper Eyelet 36354, 5/16 Stud, 1-2 Ga., Pink