Waytek, Inc. Tinned Copper Eyelet 35832, 90 Degree Bend, 2/0 Ga., 3/8 Stud 19221-0244

Description
Tinned Copper Eyelet 35832 Category: Eyelets Solid electrolytic tinned copper eyelets 90 degree bend Solid electrolytic tinned copper eyelets Wire Gauge is stamped on the eyelet Meets UL requirements Wire Gauge 2/0 Stud Size: 3/8
Request a Quote
Description
Tinned Copper Eyelet 35832 Category: Eyelets Solid electrolytic tinned copper eyelets 90 degree bend Solid electrolytic tinned copper eyelets Wire Gauge is stamped on the eyelet Meets UL requirements Wire Gauge 2/0 Stud Size: 3/8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tinned Copper Eyelet 35832 features a 90-degree bend and is designed for use with 2/0 gauge stranded wire. It has a nominal stud size of 3/8 inches, making it suitable for various electrical applications. The eyelet is constructed from solid electrolytic tinned copper, which provides good conductivity and corrosion resistance. Key dimensions include an inner diameter of 0.461 inches, a total width of 0.815 inches, and a total length of 0.900 inches. The eyelet meets UL requirements, ensuring compliance with industry standards. This product is ideal for engineers seeking reliable and durable connections in their projects.

Datasheet Summary
Powered by GS/AI

The Tinned Copper Eyelet 35832 features a 90-degree bend and is designed for use with 2/0 gauge stranded wire. It has a nominal stud size of 3/8 inches, making it suitable for various electrical applications. The eyelet is constructed from solid electrolytic tinned copper, which provides good conductivity and corrosion resistance. Key dimensions include an inner diameter of 0.461 inches, a total width of 0.815 inches, and a total length of 0.900 inches. The eyelet meets UL requirements, ensuring compliance with industry standards. This product is ideal for engineers seeking reliable and durable connections in their projects.

Suppliers

Company
Product
Description
Supplier Links
Tinned Copper Eyelet 35832, 90 Degree Bend, 2/0 Ga., 3/8 Stud - 35832 - Waytek, Inc.
Chanhassen, MN, United States
Tinned Copper Eyelet 35832, 90 Degree Bend, 2/0 Ga., 3/8 Stud
35832
Tinned Copper Eyelet 35832, 90 Degree Bend, 2/0 Ga., 3/8 Stud 35832
Tinned Copper Eyelet 35832 Category: Eyelets Solid electrolytic tinned copper eyelets 90 degree bend Solid electrolytic tinned copper eyelets Wire Gauge is stamped on the eyelet Meets UL requirements Wire Gauge 2/0 Stud Size: 3/8
  • Tinned Copper Eyelet 35832
  • Category: Eyelets
  • Solid electrolytic tinned copper eyelets
  • 90 degree bend
  • Solid electrolytic tinned copper eyelets
  • Wire Gauge is stamped on the eyelet
  • Meets UL requirements
  • Wire Gauge 2/0
  • Stud Size: 3/8
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Eyelets
Product Number 35832
Product Name Tinned Copper Eyelet 35832, 90 Degree Bend, 2/0 Ga., 3/8 Stud
Unlock Full Specs
to access all available technical data

Similar Products