Waytek, Inc. Tinned Copper Eyelet 36833, 45 Degree Bend, 1/2 Stud, 2/0 Ga. 12124582-L

Description
Tinned Copper Eyelet 36833 Category: Eyelets Solid electrolytic tinned copper eyelets Wire Gauge is stamped on the eyelet Meets UL requirements Wire Gauge 2/0 Stud Size: 1/2
Request a Quote
Description
Tinned Copper Eyelet 36833 Category: Eyelets Solid electrolytic tinned copper eyelets Wire Gauge is stamped on the eyelet Meets UL requirements Wire Gauge 2/0 Stud Size: 1/2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tinned Copper Eyelet 36833 features a 45-degree bend and is designed for use with a 1/2-inch stud. It accommodates a 2/0 AWG stranded wire configuration. The eyelet has a nominal inner diameter of 0.461 inches and a total length of 0.900 inches. The barrel thickness is 0.110 inches, and the overall width is 0.815 inches. This product is made from solid electrolytic tinned copper, ensuring good conductivity and corrosion resistance. It meets UL requirements, making it suitable for various electrical applications.

Datasheet Summary
Powered by GS/AI

The Tinned Copper Eyelet 36833 features a 45-degree bend and is designed for use with a 1/2-inch stud. It accommodates a 2/0 AWG stranded wire configuration. The eyelet has a nominal inner diameter of 0.461 inches and a total length of 0.900 inches. The barrel thickness is 0.110 inches, and the overall width is 0.815 inches. This product is made from solid electrolytic tinned copper, ensuring good conductivity and corrosion resistance. It meets UL requirements, making it suitable for various electrical applications.

Suppliers

Company
Product
Description
Supplier Links
Tinned Copper Eyelet 36833, 45 Degree Bend, 1/2 Stud, 2/0 Ga. - 36833 - Waytek, Inc.
Chanhassen, MN, United States
Tinned Copper Eyelet 36833, 45 Degree Bend, 1/2 Stud, 2/0 Ga.
36833
Tinned Copper Eyelet 36833, 45 Degree Bend, 1/2 Stud, 2/0 Ga. 36833
Tinned Copper Eyelet 36833 Category: Eyelets Solid electrolytic tinned copper eyelets Wire Gauge is stamped on the eyelet Meets UL requirements Wire Gauge 2/0 Stud Size: 1/2
  • Tinned Copper Eyelet 36833
  • Category: Eyelets
  • Solid electrolytic tinned copper eyelets
  • Wire Gauge is stamped on the eyelet
  • Meets UL requirements
  • Wire Gauge 2/0
  • Stud Size: 1/2
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Eyelets
Product Number 36833
Product Name Tinned Copper Eyelet 36833, 45 Degree Bend, 1/2 Stud, 2/0 Ga.
Unlock Full Specs
to access all available technical data

Similar Products