Waytek, Inc. Female Bullet Connector, .157" Tab Width, 16-14 Ga., Nylon 7100165201

Description
Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts. Female Bullet Connector, .157" Tab Width Category: Bullet Connectors Component Type: Female Terminal Wire Gauge Range: 16-14 Ga. Color: Blue Connector Size: 0.157" Insulation Material: Nylon Material: Tin-plated copper
Request a Quote
Description
Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts. Female Bullet Connector, .157" Tab Width Category: Bullet Connectors Component Type: Female Terminal Wire Gauge Range: 16-14 Ga. Color: Blue Connector Size: 0.157" Insulation Material: Nylon Material: Tin-plated copper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Female Bullet Connector, .157
Chanhassen, MN, United States
Female Bullet Connector, .157" Tab Width, 16-14 Ga., Nylon
31641
Female Bullet Connector, .157" Tab Width, 16-14 Ga., Nylon 31641
Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts. Female Bullet Connector, .157" Tab Width Category: Bullet Connectors Component Type: Female Terminal Wire Gauge Range: 16-14 Ga. Color: Blue Connector Size: 0.157" Insulation Material: Nylon Material: Tin-plated copper

Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts.

  • Female Bullet Connector, .157" Tab Width
  • Category: Bullet Connectors
  • Component Type: Female Terminal
  • Wire Gauge Range: 16-14 Ga.
  • Color: Blue
  • Connector Size: 0.157"
  • Insulation Material: Nylon
  • Material: Tin-plated copper
Supplier's Site
Female Bullet Connector, .157
Chanhassen, MN, United States
Female Bullet Connector, .157" Tab Width, 16-14 Ga., Fully Insulated w/ Nylon
31651
Female Bullet Connector, .157" Tab Width, 16-14 Ga., Fully Insulated w/ Nylon 31651
Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts. Female Bullet Connector, .157" Tab Width Category: Bullet Connectors Component Type: Male Connector Wire Gauge Range: 16-14 Ga. Insulation Material: Nylon Material: Tin-plated copper

Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts.

  • Female Bullet Connector, .157" Tab Width
  • Category: Bullet Connectors
  • Component Type: Male Connector
  • Wire Gauge Range: 16-14 Ga.
  • Insulation Material: Nylon
  • Material: Tin-plated copper
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 31641
Product Name Female Bullet Connector, .157" Tab Width, 16-14 Ga., Nylon
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty Connector Plug 37660, 2 Pole, 12-24VDC, 15A - 37660 - Waytek, Inc.
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
View Details