Waytek, Inc. Molded Connector 37130, 2 Contacts, Female End, GPT 8" Wire 297010.WXNV

Description
Molded Connector 37130 Category: Trailer Connectors Brown and red GPT wire leads, 8 long Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Request a Quote
Description
Molded Connector 37130 Category: Trailer Connectors Brown and red GPT wire leads, 8 long Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molded Connector 37130, 2 Contacts, Female End, GPT 8
Chanhassen, MN, United States
Molded Connector 37130, 2 Contacts, Female End, GPT 8" Wire
37130
Molded Connector 37130, 2 Contacts, Female End, GPT 8" Wire 37130
Molded Connector 37130 Category: Trailer Connectors Brown and red GPT wire leads, 8 long Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end 16 Ga. wire Contacts are .180" diameter size GPT wire has a PVC jacket, which is resistant to oil and flame 12/24VDC GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
  • Molded Connector 37130
  • Category: Trailer Connectors
  • Brown and red GPT wire leads, 8 long
  • Molded connectors with color-coded wires are available in two configurations: A connector molded on one end only, or with a male connector on one end and female connector on the other end
  • 16 Ga. wire
  • Contacts are .180" diameter size
  • GPT wire has a PVC jacket, which is resistant to oil and flame
  • 12/24VDC
  • GXL wire has a cross-linked polyethylene XLPE jacket, which is resistant to grease, oil, gasoline, and most acids
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37130
Product Name Molded Connector 37130, 2 Contacts, Female End, GPT 8" Wire
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Molded Connector 37009, 1 Contact, GPT 12
Specs
Connector Type Automotive Connector
View Details
Heavy-Duty Connector Socket 37661, 2 Pole, 12-24VDC, 15A - 37661 - Waytek, Inc.
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
View Details