Waytek, Inc. Multi-Conductor Marine Cable MC14-2, 2 Conductor, 14/2 Ga., White PVC 131900-91AW

Description
Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC14-2 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.0147 Conductor Colors: black, white *1,000 foot spool ships via truck Nominal O.D.: .340" x .200" (8.64 mm x 5.08 mm) Approximate Weight: 59 lbs. per 1000'
Request a Quote Datasheet
Description
Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC14-2 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.0147 Conductor Colors: black, white *1,000 foot spool ships via truck Nominal O.D.: .340" x .200" (8.64 mm x 5.08 mm) Approximate Weight: 59 lbs. per 1000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Marine Cable MC14-2, 2 Conductor, 14/2 Ga., White PVC - MC14-2 - Waytek, Inc.
Chanhassen, MN, United States
Multi-Conductor Marine Cable MC14-2, 2 Conductor, 14/2 Ga., White PVC
MC14-2
Multi-Conductor Marine Cable MC14-2, 2 Conductor, 14/2 Ga., White PVC MC14-2
Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC14-2 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.0147 Conductor Colors: black, white *1,000 foot spool ships via truck Nominal O.D.: .340" x .200" (8.64 mm x 5.08 mm) Approximate Weight: 59 lbs. per 1000'

Spool Sizes Available: 250', 500', 1000'

The image represents the number & color of conductors and is not indicative of a wire gauge.

  • Multi-Conductor Marine Cable MC14-2
  • Category: Marine Wire & Cable
  • Tinned copper conductors
  • Meets DOT and Coast Guard specifications
  • UL Listed 1426 - Tinned Multi-Conductor
  • Dry: 221°F (105°C)
  • Wet: 167°F (75°C)
  • Typical Stranding: 19/.0147
  • Conductor Colors: black, white
  • *1,000 foot spool ships via truck
  • Nominal O.D.: .340" x .200" (8.64 mm x 5.08 mm)
  • Approximate Weight: 59 lbs. per 1000'
Supplier's Site
SGR Battery Cable SGR6-2-500, 6 Ga., 500' Spool, Red - SGR6-2-500 - Waytek, Inc.
Chanhassen, MN, United States
SGR Battery Cable SGR6-2-500, 6 Ga., 500' Spool, Red
SGR6-2-500
SGR Battery Cable SGR6-2-500, 6 Ga., 500' Spool, Red SGR6-2-500
SGR Battery Cable SGR6-2-500 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 13 lbs. per 100' Typical stranding: 260/30 Nominal O.D.: 0.318" (8.08 mm) Used for interconnection between batteries and starter or ground in vehicles Temperature rating: 221°F (105°C) to -58°F (-50°C) Multi-stranded bare copper conductor cable Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
  • SGR Battery Cable SGR6-2-500
  • Category: Battery Cable
  • Highly flexible EPDM jacket and paper separator
  • Maximum Voltage: 60V
  • Conductor Temperature: -58°F (-50°C) to 221°F (105°C)
  • Copper: Fully annealed soft-drawn copper
  • Approximate Weight: 13 lbs. per 100'
  • Typical stranding: 260/30
  • Nominal O.D.: 0.318" (8.08 mm)
  • Used for interconnection between batteries and starter or ground in vehicles
  • Temperature rating: 221°F (105°C) to -58°F (-50°C)
  • Multi-stranded bare copper conductor cable
  • Meets SAE J1127
  • Made in the USA
  • Meets the battery cable requirements of UL 558 and UL 583
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires
Product Number MC14-2 SGR6-2-500
Product Name Multi-Conductor Marine Cable MC14-2, 2 Conductor, 14/2 Ga., White PVC SGR Battery Cable SGR6-2-500, 6 Ga., 500' Spool, Red
Product Type Multiconductor Cable
Standards / Approvals RoHS RoHS; REACH Compliant
Number of Conductors 2 #
North American 14 AWG 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Welding Cable WC2-0-250, 2 Ga., 665/30 Stranding, 250' Box, Black - WC2-0-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 2 AWG
View Details
WT701 Trailer Cable, Stranded Bare Copper, 12/6 & 10/1 Gauge/conductors - WT701 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 7 #
View Details
SGR Battery Cable SGR00-0-250, 2/0 Ga., 250' Spool, Black - SGR00-0-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details
Multi-Conductor Marine Cable MC16-3, 3 Conductor, 16/3 Ga., White PVC - MC16-3 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 3 #
View Details