Waytek, Inc. Solder Splice Connector 32897, Tin-Plated Copper, 24-22 Ga., Clear 19164-0013

Description
Solder Splice Connector 32897, Tin Plated Copper Category: Butt Connectors Solder butt and heat shrink insulator sleeve provides a sealed connection No Crimp Clear Adhesive
Request a Quote
Description
Solder Splice Connector 32897, Tin Plated Copper Category: Butt Connectors Solder butt and heat shrink insulator sleeve provides a sealed connection No Crimp Clear Adhesive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The External Step Down Butt Connector 38260 is designed for connecting wires of different sizes, specifically accommodating wire gauges from 26-24 to 22-18 AWG. It features a vinyl insulation with a red color and is constructed from copper with an electro-tin plating finish. The connector is rated for electrical use up to 300V and can operate in temperatures ranging from -67°F to +167°F (-55°C to 75°C). The design includes stripes at both ends to indicate the appropriate wire sizes for insertion and the corresponding crimp die to use. This product is manufactured in the USA.

Datasheet Summary
Powered by GS/AI

The External Step Down Butt Connector 38260 is designed for connecting wires of different sizes, specifically accommodating wire gauges from 26-24 to 22-18 AWG. It features a vinyl insulation with a red color and is constructed from copper with an electro-tin plating finish. The connector is rated for electrical use up to 300V and can operate in temperatures ranging from -67°F to +167°F (-55°C to 75°C). The design includes stripes at both ends to indicate the appropriate wire sizes for insertion and the corresponding crimp die to use. This product is manufactured in the USA.

Suppliers

Company
Product
Description
Supplier Links
Solder Splice Connector 32897, Tin-Plated Copper, 24-22 Ga., Clear - 32897 - Waytek, Inc.
Chanhassen, MN, United States
Solder Splice Connector 32897, Tin-Plated Copper, 24-22 Ga., Clear
32897
Solder Splice Connector 32897, Tin-Plated Copper, 24-22 Ga., Clear 32897
Solder Splice Connector 32897, Tin Plated Copper Category: Butt Connectors Solder butt and heat shrink insulator sleeve provides a sealed connection No Crimp Clear Adhesive
  • Solder Splice Connector 32897, Tin Plated Copper
  • Category: Butt Connectors
  • Solder butt and heat shrink insulator sleeve provides a sealed connection
  • No Crimp
  • Clear Adhesive
Supplier's Site
External Step Down Butt Connector 38260, Vinyl Insulated, 26-24 to 22-18 Ga. - 38260 - Waytek, Inc.
Chanhassen, MN, United States
External Step Down Butt Connector 38260, Vinyl Insulated, 26-24 to 22-18 Ga.
38260
External Step Down Butt Connector 38260, Vinyl Insulated, 26-24 to 22-18 Ga. 38260
External Step Down Butt Connector 38260 Category: Butt Connectors Used to connect two different sized wires External step down and both internal and external diameter adjusted for different wire Gauge Stripes at both ends indicate which wire size to insert and which to crimp die to use Stripe color: White Insulation color: Red Made in USA
  • External Step Down Butt Connector 38260
  • Category: Butt Connectors
  • Used to connect two different sized wires
  • External step down and both internal and external diameter adjusted for different wire Gauge
  • Stripes at both ends indicate which wire size to insert and which to crimp die to use
  • Stripe color: White
  • Insulation color: Red
  • Made in USA
Supplier's Site Datasheet
Crystal Clear Heat Shrink Step-Down Butt Connector 38240, 24-22 to 20-18 Ga. - 38240 - Waytek, Inc.
Chanhassen, MN, United States
Crystal Clear Heat Shrink Step-Down Butt Connector 38240, 24-22 to 20-18 Ga.
38240
Crystal Clear Heat Shrink Step-Down Butt Connector 38240, 24-22 to 20-18 Ga. 38240
Crystal Clear Heat Shrink Step-Down Butt Connector 38240 Category: Butt Connector Window in center of connector assures that wire is seated and that the wire is being crimped to the connector Color-coded stripes identify wire Gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Seamless barrel ensures superior crimp performance Wire-stop in butt connectors prevents over-insertion of wire Crystal clear heat shrink tubing provides view of wires and crimp
  • Crystal Clear Heat Shrink Step-Down Butt Connector 38240
  • Category: Butt Connector
  • Window in center of connector assures that wire is seated and that the wire is being crimped to the connector
  • Color-coded stripes identify wire Gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Seamless barrel ensures superior crimp performance
  • Wire-stop in butt connectors prevents over-insertion of wire
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet
31990 Sealed Multiple Wire Connector, One 16-14 Ga. to Two 16-14 Ga. - 31990 - Waytek, Inc.
Chanhassen, MN, United States
31990 Sealed Multiple Wire Connector, One 16-14 Ga. to Two 16-14 Ga.
31990
31990 Sealed Multiple Wire Connector, One 16-14 Ga. to Two 16-14 Ga. 31990
31990 Sealed Multiple Wire Connector Category: Butt Connectors Manufacturer: Waytek Join two wires to one wire Adhesive-lined heat shrink tubing between wires Color dash indicated wire gauge Insulation Color: Clear/blue dashes
  • 31990 Sealed Multiple Wire Connector
  • Category: Butt Connectors
  • Manufacturer: Waytek
  • Join two wires to one wire
  • Adhesive-lined heat shrink tubing between wires
  • Color dash indicated wire gauge
  • Insulation Color: Clear/blue dashes
Supplier's Site
Lead-Free Sealed Crimp & Solder Butt Connector 32971, 12-10 Ga. - 32971 - Waytek, Inc.
Chanhassen, MN, United States
Lead-Free Sealed Crimp & Solder Butt Connector 32971, 12-10 Ga.
32971
Lead-Free Sealed Crimp & Solder Butt Connector 32971, 12-10 Ga. 32971
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead-Free Sealed Crimp & Solder Butt Connector 32971. Lead-Free Sealed Crimp & Solder Butt Connector 32971 Category: Butt Connectors Lead-free solder has lower melt temperature - 280°F (138°C) vs 293°F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead-Free Sealed Crimp & Solder Butt Connector 32971.

  • Lead-Free Sealed Crimp & Solder Butt Connector 32971
  • Category: Butt Connectors
  • Lead-free solder has lower melt temperature - 280°F (138°C) vs 293°F (145°C)
  • Pre-fluxed, low temperature solder delivers superior current flow and tensile strength
  • Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion
  • Solder sleeves are tin and bismuth alloy
  • RoHS Compliant
  • Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection
Supplier's Site Datasheet
Closed End Connector 37025, 12-10 Ga. Stranded Wire - 37025 - Waytek, Inc.
Chanhassen, MN, United States
Closed End Connector 37025, 12-10 Ga. Stranded Wire
37025
Closed End Connector 37025, 12-10 Ga. Stranded Wire 37025
Closed End Connector 37025 Category: Closed End Connectors Tin-plated copper allows for seamless crimp sleeve Can be used with stranded or solid wire Typical Wire Range (two solid wires): 8 Ga. Typical Wire Range (two stranded wires): 12-10 Ga. Gauge listed on the connector is for solid wire Connects wires easily
  • Closed End Connector 37025
  • Category: Closed End Connectors
  • Tin-plated copper allows for seamless crimp sleeve
  • Can be used with stranded or solid wire
  • Typical Wire Range (two solid wires): 8 Ga.
  • Typical Wire Range (two stranded wires): 12-10 Ga.
  • Gauge listed on the connector is for solid wire
  • Connects wires easily
Supplier's Site Datasheet
30190 Sealed Multiple Wire Connector, One 24-22 Ga. to Two 24-22 Ga. - 30190 - Waytek, Inc.
Chanhassen, MN, United States
30190 Sealed Multiple Wire Connector, One 24-22 Ga. to Two 24-22 Ga.
30190
30190 Sealed Multiple Wire Connector, One 24-22 Ga. to Two 24-22 Ga. 30190
30190 Sealed Multiple Wire Connector Category: Butt Connectors Join two wires to one wire Adhesive-lined heat shrink tubing between wires Color dash indicated wire Gauge Insulation Color: Clear/White Dashes
  • 30190 Sealed Multiple Wire Connector
  • Category: Butt Connectors
  • Join two wires to one wire
  • Adhesive-lined heat shrink tubing between wires
  • Color dash indicated wire Gauge
  • Insulation Color: Clear/White Dashes
Supplier's Site
Lead-Free Sealed Crimp & Solder Step-Down Butt Connector, 16-14 Ga. to 12-10 Ga. - 38237 - Waytek, Inc.
Chanhassen, MN, United States
Lead-Free Sealed Crimp & Solder Step-Down Butt Connector, 16-14 Ga. to 12-10 Ga.
38237
Lead-Free Sealed Crimp & Solder Step-Down Butt Connector, 16-14 Ga. to 12-10 Ga. 38237
Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability. Lead Free Sealed Crimp & Solder Step-Down Butt Connector Category: Butt Connectors Lead-free solder has lower melt temperature - 280°F (138°C) vs 293°F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection Insulation Color: Yellow Stripe color: Blue/yellow

Sealed Crimp & Solder Connectors are crimped for mechanical reliability, soldered for superior strength and conductivity, and sealed for maximum durability.

  • Lead Free Sealed Crimp & Solder Step-Down Butt Connector
  • Category: Butt Connectors
  • Lead-free solder has lower melt temperature - 280°F (138°C) vs 293°F (145°C)
  • Pre-fluxed, low temperature solder delivers superior current flow and tensile strength
  • Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion
  • Solder sleeves are tin and bismuth alloy
  • RoHS Compliant
  • Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection
  • Insulation Color: Yellow
  • Stripe color: Blue/yellow
Supplier's Site Datasheet
Crimp & Seal Step-Down Heat Shrink Butt Connector 38251, 20-18 to 16-14 Ga. - 38251 - Waytek, Inc.
Chanhassen, MN, United States
Crimp & Seal Step-Down Heat Shrink Butt Connector 38251, 20-18 to 16-14 Ga.
38251
Crimp & Seal Step-Down Heat Shrink Butt Connector 38251, 20-18 to 16-14 Ga. 38251
Crimp & Seal Step-Down Heat Shrink Butt Connector 38251 Category: Butt Connectors Crimped for reliability and sealed for protection Adhesive-lined polyolefin, tubing with window for visual inspection Stripe color: Red/blue Insulation color: Blue
  • Crimp & Seal Step-Down Heat Shrink Butt Connector 38251
  • Category: Butt Connectors
  • Crimped for reliability and sealed for protection
  • Adhesive-lined polyolefin, tubing with window for visual inspection
  • Stripe color: Red/blue
  • Insulation color: Blue
Supplier's Site
Closed End Connector 37021, 18-16 Ga. Stranded Wire - 37021 - Waytek, Inc.
Chanhassen, MN, United States
Closed End Connector 37021, 18-16 Ga. Stranded Wire
37021
Closed End Connector 37021, 18-16 Ga. Stranded Wire 37021
Closed End Connector 37021 Category: Closed End Connectors Tin-plated copper allows for seamless crimp sleeve Can be used with stranded or solid wire Typical Wire Range (Two solid wires): 16-14 Ga. Typical Wire Range (Two stranded wires): 18-16 Ga. Gauge listed on the connector is for solid wire Connects wires easily
  • Closed End Connector 37021
  • Category: Closed End Connectors
  • Tin-plated copper allows for seamless crimp sleeve
  • Can be used with stranded or solid wire
  • Typical Wire Range (Two solid wires): 16-14 Ga.
  • Typical Wire Range (Two stranded wires): 18-16 Ga.
  • Gauge listed on the connector is for solid wire
  • Connects wires easily
Supplier's Site Datasheet
Standard Butted Vinyl Butt Connector 33560, 8 Ga. - 33560 - Waytek, Inc.
Chanhassen, MN, United States
Standard Butted Vinyl Butt Connector 33560, 8 Ga.
33560
Standard Butted Vinyl Butt Connector 33560, 8 Ga. 33560
Standard Butted Vinyl Butt Connector 33560 Category: Butt Connectors Allows for easy wire insertion Butted seam barrel for extra wire grip Convenient way to splice wire together with only one crimp
  • Standard Butted Vinyl Butt Connector 33560
  • Category: Butt Connectors
  • Allows for easy wire insertion
  • Butted seam barrel for extra wire grip
  • Convenient way to splice wire together with only one crimp
Supplier's Site
External Step-Down Butt Connector 38261, Vinyl Insulated, 20-18 to 16-14 Ga. - 38261 - Waytek, Inc.
Chanhassen, MN, United States
External Step-Down Butt Connector 38261, Vinyl Insulated, 20-18 to 16-14 Ga.
38261
External Step-Down Butt Connector 38261, Vinyl Insulated, 20-18 to 16-14 Ga. 38261
External Step-Down Butt Connector 38261 Category: Butt Connectors Used to connect two different sized wires External step down, both internal and external diameter adjusted for different wire Gauge Stripes at both ends indicate which wire size to insert and which to crimp die to use Stripe color: Red Insulation color: Blue Made in USA
  • External Step-Down Butt Connector 38261
  • Category: Butt Connectors
  • Used to connect two different sized wires
  • External step down, both internal and external diameter adjusted for different wire Gauge
  • Stripes at both ends indicate which wire size to insert and which to crimp die to use
  • Stripe color: Red
  • Insulation color: Blue
  • Made in USA
Supplier's Site
5-Pin Relay Socket with 12
Chanhassen, MN, United States
5-Pin Relay Socket with 12" Wire Leads
75286
5-Pin Relay Socket with 12" Wire Leads 75286
5 Pin Relay Socket with 12 Wire Leads Category: Mechanical Relays & Connectors Mini ISO Relay 130°C continuous use temperature rating Heat Stabilized Thermoplastic Pre-wired with (3) 14 Ga., (2) 18 Ga. GXL wire leads Wired directly into your vehicles harness, allowing quick, easy installation
  • 5 Pin Relay Socket with 12 Wire Leads
  • Category: Mechanical Relays & Connectors
  • Mini ISO Relay
  • 130°C continuous use temperature rating
  • Heat Stabilized Thermoplastic
  • Pre-wired with (3) 14 Ga., (2) 18 Ga. GXL wire leads
  • Wired directly into your vehicles harness, allowing quick, easy installation
Supplier's Site
Lead-Free Sealed Crimp & Solder Butt Connector, 31971, 16-14 Ga. - 31971 - Waytek, Inc.
Chanhassen, MN, United States
Lead-Free Sealed Crimp & Solder Butt Connector, 31971, 16-14 Ga.
31971
Lead-Free Sealed Crimp & Solder Butt Connector, 31971, 16-14 Ga. 31971
Lead-Free Sealed Crimp & Solder Butt Connector 31971 Category: Butt Connectors Lead-free solder has lower melt temperature - 280°F (138°C) vs 293°F (145°C) Pre-fluxed, low temperature solder delivers superior current flow and tensile strength Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion Solder sleeves are tin and bismuth alloy RoHS Compliant Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection
  • Lead-Free Sealed Crimp & Solder Butt Connector 31971
  • Category: Butt Connectors
  • Lead-free solder has lower melt temperature - 280°F (138°C) vs 293°F (145°C)
  • Pre-fluxed, low temperature solder delivers superior current flow and tensile strength
  • Translucent, adhesive-lined heat shrink tubing allows for visual inspections and seals against corrosion
  • Solder sleeves are tin and bismuth alloy
  • RoHS Compliant
  • Crimped for maximum reliability, soldered for strength and conductivity, and sealed for superior durability and protection
Supplier's Site Datasheet
Crystal Clear Heat Shrink Step-Down Butt Connector 38241, 22-18 to 14-12 Ga. - 38241 - Waytek, Inc.
Chanhassen, MN, United States
Crystal Clear Heat Shrink Step-Down Butt Connector 38241, 22-18 to 14-12 Ga.
38241
Crystal Clear Heat Shrink Step-Down Butt Connector 38241, 22-18 to 14-12 Ga. 38241
Crystal Clear Heat Shrink Step-Down Butt Connector 38241 Category: Butt Connectors Window in center of connector assures that wire is seated and that the wire is being crimped to the connector Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Seamless barrel butt connector ensure superior crimp performance Wire-stop in butt connectors prevents over-insertion of wire Crystal clear heat shrink tubing provides view of wires and crimp
  • Crystal Clear Heat Shrink Step-Down Butt Connector 38241
  • Category: Butt Connectors
  • Window in center of connector assures that wire is seated and that the wire is being crimped to the connector
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Seamless barrel butt connector ensure superior crimp performance
  • Wire-stop in butt connectors prevents over-insertion of wire
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet
Solder Splice Connector 32899, Tin-Plated Copper, 16-14 Ga., Blue - 32899 - Waytek, Inc.
Chanhassen, MN, United States
Solder Splice Connector 32899, Tin-Plated Copper, 16-14 Ga., Blue
32899
Solder Splice Connector 32899, Tin-Plated Copper, 16-14 Ga., Blue 32899
Solder Splice Connector 32899, Tin Plated Copper Category: Butt Connectors Solder butt and a heat shrink insulator sleeve provides a sealed connection No crimp Blue adhesive color
  • Solder Splice Connector 32899, Tin Plated Copper
  • Category: Butt Connectors
  • Solder butt and a heat shrink insulator sleeve provides a sealed connection
  • No crimp
  • Blue adhesive color
Supplier's Site
Heat Shrinkable Closed End Connector 37016, Clear Blue Dashes, Sealed, 18-10 Ga. - 37016 - Waytek, Inc.
Chanhassen, MN, United States
Heat Shrinkable Closed End Connector 37016, Clear Blue Dashes, Sealed, 18-10 Ga.
37016
Heat Shrinkable Closed End Connector 37016, Clear Blue Dashes, Sealed, 18-10 Ga. 37016
Heat Shrinkable Closed End Connector 37016 Category: Closed End Connectors Heat shrinkable tubing has an active adhesive that seals between multiple wires and eliminates wire pull-out Can replace spring connectors in environments where corrosion is a problem Join 2 to 4 wires
  • Heat Shrinkable Closed End Connector 37016
  • Category: Closed End Connectors
  • Heat shrinkable tubing has an active adhesive that seals between multiple wires and eliminates wire pull-out
  • Can replace spring connectors in environments where corrosion is a problem
  • Join 2 to 4 wires
Supplier's Site
Internal Step Down Butt Connector 38051, Vinyl Insulated, 16-14 to 12-10 Ga. - 38051 - Waytek, Inc.
Chanhassen, MN, United States
Internal Step Down Butt Connector 38051, Vinyl Insulated, 16-14 to 12-10 Ga.
38051
Internal Step Down Butt Connector 38051, Vinyl Insulated, 16-14 to 12-10 Ga. 38051
Internal Step Down Butt Connector 38051 Category: Butt Connectors Insulation: Vinyl Insulated Insulation Color: Yellow Stripe Color: Blue Window allows for a sound mechanical crimp Used to connect two different sized wires, internal step down Inside diameter adjusted for different wire gauge
  • Internal Step Down Butt Connector 38051
  • Category: Butt Connectors
  • Insulation: Vinyl Insulated
  • Insulation Color: Yellow
  • Stripe Color: Blue
  • Window allows for a sound mechanical crimp
  • Used to connect two different sized wires, internal step down
  • Inside diameter adjusted for different wire gauge
Supplier's Site
External Step Down Butt Connector 38263, Vinyl Insulated, 12-10 to 8 Ga. - 38263 - Waytek, Inc.
Chanhassen, MN, United States
External Step Down Butt Connector 38263, Vinyl Insulated, 12-10 to 8 Ga.
38263
External Step Down Butt Connector 38263, Vinyl Insulated, 12-10 to 8 Ga. 38263
External Step Down Butt Connector 38263 Category: Butt Connectors Used to connect two different sized wires External step down both internal and external diameter adjusted for different wire Gauge Stripes at both ends indicate which wire size to insert and which to crimp die to use Stripe color: Yellow Insulation color: Pink Made in USA
  • External Step Down Butt Connector 38263
  • Category: Butt Connectors
  • Used to connect two different sized wires
  • External step down both internal and external diameter adjusted for different wire Gauge
  • Stripes at both ends indicate which wire size to insert and which to crimp die to use
  • Stripe color: Yellow
  • Insulation color: Pink
  • Made in USA
Supplier's Site
30990 Sealed Multiple Wire Connector, One 20-18 Ga. to Two 20-18 Ga. - 30990 - Waytek, Inc.
Chanhassen, MN, United States
30990 Sealed Multiple Wire Connector, One 20-18 Ga. to Two 20-18 Ga.
30990
30990 Sealed Multiple Wire Connector, One 20-18 Ga. to Two 20-18 Ga. 30990
30990 Sealed Multiple Wire Connector Category: Butt Connectors Join two wires to one wire Adhesive-lined heat shrink tubing between wires Color dash indicated wire Gauge Insulation Color: Clear/Red Dashes
  • 30990 Sealed Multiple Wire Connector
  • Category: Butt Connectors
  • Join two wires to one wire
  • Adhesive-lined heat shrink tubing between wires
  • Color dash indicated wire Gauge
  • Insulation Color: Clear/Red Dashes
Supplier's Site
Heat Shrinkable Closed End Connector 37015, Clear Blue Dashes, Sealed, 22-14 Ga. - 37015 - Waytek, Inc.
Chanhassen, MN, United States
Heat Shrinkable Closed End Connector 37015, Clear Blue Dashes, Sealed, 22-14 Ga.
37015
Heat Shrinkable Closed End Connector 37015, Clear Blue Dashes, Sealed, 22-14 Ga. 37015
Heat Shrinkable Closed End Connector 37015 Category: Closed End Connectors Heat shrinkable tubing has an active adhesive that seals between multiple wires and eliminates wire pull-out Can replace spring connectors in environments where corrosion is a problem Join 2 to 4 wires
  • Heat Shrinkable Closed End Connector 37015
  • Category: Closed End Connectors
  • Heat shrinkable tubing has an active adhesive that seals between multiple wires and eliminates wire pull-out
  • Can replace spring connectors in environments where corrosion is a problem
  • Join 2 to 4 wires
Supplier's Site
Crystal Clear Heat Shrink Step Down Butt Connector 38243, 12-10 Ga. - 38243 - Waytek, Inc.
Chanhassen, MN, United States
Crystal Clear Heat Shrink Step Down Butt Connector 38243, 12-10 Ga.
38243
Crystal Clear Heat Shrink Step Down Butt Connector 38243, 12-10 Ga. 38243
Crystal Clear Heat Shrink Step Down Butt Connector 38243 Category: Butt Connector Window in center of connector assures that wire is seated and that the wire is being crimped to the connector Color-coded stripes identify wire gauge size to be used with connector Color-coded stripes also indicate/guide where to position crimp nest to install properly Seamless barrel ensures superior crimp performance Wire-stop in butt connectors prevents over-insertion of wire Crystal clear heat shrink tubing provides view of wires and crimp
  • Crystal Clear Heat Shrink Step Down Butt Connector 38243
  • Category: Butt Connector
  • Window in center of connector assures that wire is seated and that the wire is being crimped to the connector
  • Color-coded stripes identify wire gauge size to be used with connector
  • Color-coded stripes also indicate/guide where to position crimp nest to install properly
  • Seamless barrel ensures superior crimp performance
  • Wire-stop in butt connectors prevents over-insertion of wire
  • Crystal clear heat shrink tubing provides view of wires and crimp
Supplier's Site Datasheet
30560 Standard Butted Vinyl Butt Connector, 22-18 Ga., Red - 30560 - Waytek, Inc.
Chanhassen, MN, United States
30560 Standard Butted Vinyl Butt Connector, 22-18 Ga., Red
30560
30560 Standard Butted Vinyl Butt Connector, 22-18 Ga., Red 30560
30560 Standard Butted Vinyl Butt Connector Category: Butt Connectors Category: Crimp Butt Connectors UL E68376 Insulation: Vinyl Insulation Color: Red Used to splice wire together with single crimp
  • 30560 Standard Butted Vinyl Butt Connector
  • Category: Butt Connectors
  • Category: Crimp Butt Connectors
  • UL E68376
  • Insulation: Vinyl
  • Insulation Color: Red
  • Used to splice wire together with single crimp
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Waytek, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 32897 75286
Product Name Solder Splice Connector 32897, Tin-Plated Copper, 24-22 Ga., Clear 5-Pin Relay Socket with 12" Wire Leads
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products