Waytek, Inc. Welding Cable WC2-0-250, 2 Ga., 665/30 Stranding, 250' Box, Black 640067.01.001

Description
Welding Cable WC2-0-250 Category: Welding Cable Very thin class K cable stranding Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 29 lbs. per 100' Typical stranding: 665/30 Nominal O.D.: .510" (12.95 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC Spool Sizes Available: 250'* / * These spools ship via truck
Request a Quote
Description
Welding Cable WC2-0-250 Category: Welding Cable Very thin class K cable stranding Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 29 lbs. per 100' Typical stranding: 665/30 Nominal O.D.: .510" (12.95 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC Spool Sizes Available: 250'* / * These spools ship via truck
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Welding Cable WC2-0-250, 2 Ga., 665/30 Stranding, 250' Box, Black - WC2-0-250 - Waytek, Inc.
Chanhassen, MN, United States
Welding Cable WC2-0-250, 2 Ga., 665/30 Stranding, 250' Box, Black
WC2-0-250
Welding Cable WC2-0-250, 2 Ga., 665/30 Stranding, 250' Box, Black WC2-0-250
Welding Cable WC2-0-250 Category: Welding Cable Very thin class K cable stranding Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 29 lbs. per 100' Typical stranding: 665/30 Nominal O.D.: .510" (12.95 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC Spool Sizes Available: 250'* / * These spools ship via truck
  • Welding Cable WC2-0-250
  • Category: Welding Cable
  • Very thin class K cable stranding
  • Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket
  • Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold
  • Extreme temperature range rating 221°F (105°C) to -55°F(-48°C)
  • Approximate Weight: 29 lbs. per 100'
  • Typical stranding: 665/30
  • Nominal O.D.: .510" (12.95 mm)
  • Stranded, bare copper
  • Orange jacket color is standard for electric vehicles
  • Rated up to 600VDC
  • Spool Sizes Available: 250'* / * These spools ship via truck
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WC2-0-250
Product Name Welding Cable WC2-0-250, 2 Ga., 665/30 Stranding, 250' Box, Black
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SGT Battery Cable WB2-2, 2 Ga., Bare Copper, 133/23 Stranding, Red - WB2-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Cable Conductor Copper
View Details
Welding Cable WC000-0-100, 3/0 Ga., 1691/30 Stranding, 100' Box, Black - WC000-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

View Details
Multi-Conductor Marine Cable MCY16-2, 2 Conductor, 16/2 Ga., White PVC - MCY16-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Number of Conductors 2 #
North American 16 AWG
View Details
Welding Cable WC4-2-100, 4 Ga., 420/30 Stranding, 100' Box, Red - WC4-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 4 AWG
View Details