Waytek, Inc. Parallel Battery Cable WFR2-2, 2 Ga., 665/30 Stranding 5700750BK0048

Description
*Spool Sizes Available: 100'*, 500'* Parallel Battery Cable WFR2-2 Category: Battery Cable TPE insulated battery cable - thermoplastic elastomer Parallel battery cable is also referred to as duplex battery cable High extreme, flexible duplex battery cable for a variety of applications such as lift gates, spreaders and any application requiring power to a remote area Flexible stranding in cold and warm weather Insulation color is black with red stripe Ideal for booster cable construction, use with battery clamps 221°F (105°C) to -50°F (-46°C) Approximate Weight: 58 lbs. per 100' Typical stranding: 665/30 Nominal O.D.: .521" x 1.14" (1.32 mm x 2.90 mm) Also available in PVC insulation *These spools ship via truck Also try SGX battery cable, SGT battery cable, and welding cable
Request a Quote
Description
*Spool Sizes Available: 100'*, 500'* Parallel Battery Cable WFR2-2 Category: Battery Cable TPE insulated battery cable - thermoplastic elastomer Parallel battery cable is also referred to as duplex battery cable High extreme, flexible duplex battery cable for a variety of applications such as lift gates, spreaders and any application requiring power to a remote area Flexible stranding in cold and warm weather Insulation color is black with red stripe Ideal for booster cable construction, use with battery clamps 221°F (105°C) to -50°F (-46°C) Approximate Weight: 58 lbs. per 100' Typical stranding: 665/30 Nominal O.D.: .521" x 1.14" (1.32 mm x 2.90 mm) Also available in PVC insulation *These spools ship via truck Also try SGX battery cable, SGT battery cable, and welding cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Parallel Battery Cable WFR2-2, 2 Ga., 665/30 Stranding - WFR2-2 - Waytek, Inc.
Chanhassen, MN, United States
Parallel Battery Cable WFR2-2, 2 Ga., 665/30 Stranding
WFR2-2
Parallel Battery Cable WFR2-2, 2 Ga., 665/30 Stranding WFR2-2
*Spool Sizes Available: 100'*, 500'* Parallel Battery Cable WFR2-2 Category: Battery Cable TPE insulated battery cable - thermoplastic elastomer Parallel battery cable is also referred to as duplex battery cable High extreme, flexible duplex battery cable for a variety of applications such as lift gates, spreaders and any application requiring power to a remote area Flexible stranding in cold and warm weather Insulation color is black with red stripe Ideal for booster cable construction, use with battery clamps 221°F (105°C) to -50°F (-46°C) Approximate Weight: 58 lbs. per 100' Typical stranding: 665/30 Nominal O.D.: .521" x 1.14" (1.32 mm x 2.90 mm) Also available in PVC insulation *These spools ship via truck Also try SGX battery cable, SGT battery cable, and welding cable

*Spool Sizes Available: 100'*, 500'*

  • Parallel Battery Cable WFR2-2
  • Category: Battery Cable
  • TPE insulated battery cable - thermoplastic elastomer
  • Parallel battery cable is also referred to as duplex battery cable
  • High extreme, flexible duplex battery cable for a variety of applications such as lift gates, spreaders and any application requiring power to a remote area
  • Flexible stranding in cold and warm weather
  • Insulation color is black with red stripe
  • Ideal for booster cable construction, use with battery clamps
  • 221°F (105°C) to -50°F (-46°C)
  • Approximate Weight: 58 lbs. per 100'
  • Typical stranding: 665/30
  • Nominal O.D.: .521" x 1.14" (1.32 mm x 2.90 mm)
  • Also available in PVC insulation
  • *These spools ship via truck

Also try SGX battery cable, SGT battery cable, and welding cable

Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WFR2-2
Product Name Parallel Battery Cable WFR2-2, 2 Ga., 665/30 Stranding
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SGT Battery Cable WB0-0, 1/0 Ga., Bare Copper, 133/21 Stranding, Black - WB0-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Cable Conductor Copper
View Details
Multi-Conductor Marine Cable MCY16-2, 2 Conductor, 16/2 Ga., White PVC - MCY16-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Number of Conductors 2 #
North American 16 AWG
View Details
WG12-6-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Blue - WG12-6-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG12-2-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Red - WG12-2-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details