Extra Heavy Duty Tinned Copper Eyelet 36352
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 4
Stud Size: 3/8
Tool Die Codes: Gray
Chamfered barrel aids cable insulation
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Extra Heavy Duty Tinned Copper Eyelet 36352
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 4
Stud Size: 3/8
Tool Die Codes: Gray
Chamfered barrel aids cable insulation
Extra Heavy Duty Tinned Copper Eyelet 36352, 3/8 Stud, 4 Ga., Gray
36352
Extra Heavy Duty Tinned Copper Eyelet 36352, 3/8 Stud, 4 Ga., Gray
36352
Extra Heavy Duty Tinned Copper Eyelet 36352
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 4
Stud Size: 3/8
Tool Die Codes: Gray
Chamfered barrel aids cable insulation
Extra Heavy Duty Tinned Copper Eyelet 36352
Category: Eyelets
Solid electrolytic copper eyelets feature heavier material thickness, larger pads and longer length barrels than standard eyelets
Electro-tin plated to prevent oxidation and corrosion
Extra Heavy Duty
Wire Gauge 4
Stud Size: 3/8
Tool Die Codes: Gray
Chamfered barrel aids cable insulation
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Eyelets
Product Number
36352
Product Name
Extra Heavy Duty Tinned Copper Eyelet 36352, 3/8 Stud, 4 Ga., Gray