Waytek, Inc. Tinned Copper Eyelet 35822, 90 Degree Bend, 1/0 Ga., 3/8 Stud 19221-0241

Description
Tinned Copper Eyelet 35822 Category: Eyelets Solid electrolytic tinned copper eyelets 90 degree bend Solid electrolytic tinned copper eyelets Wire Gauge is stamped on the eyelet Meets UL requirements Wire Gauge 1/0 Stud Size: 3/8
Request a Quote Datasheet
Description
Tinned Copper Eyelet 35822 Category: Eyelets Solid electrolytic tinned copper eyelets 90 degree bend Solid electrolytic tinned copper eyelets Wire Gauge is stamped on the eyelet Meets UL requirements Wire Gauge 1/0 Stud Size: 3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tinned Copper Eyelet 35822, 90 Degree Bend, 1/0 Ga., 3/8 Stud - 35822 - Waytek, Inc.
Chanhassen, MN, United States
Tinned Copper Eyelet 35822, 90 Degree Bend, 1/0 Ga., 3/8 Stud
35822
Tinned Copper Eyelet 35822, 90 Degree Bend, 1/0 Ga., 3/8 Stud 35822
Tinned Copper Eyelet 35822 Category: Eyelets Solid electrolytic tinned copper eyelets 90 degree bend Solid electrolytic tinned copper eyelets Wire Gauge is stamped on the eyelet Meets UL requirements Wire Gauge 1/0 Stud Size: 3/8
  • Tinned Copper Eyelet 35822
  • Category: Eyelets
  • Solid electrolytic tinned copper eyelets
  • 90 degree bend
  • Solid electrolytic tinned copper eyelets
  • Wire Gauge is stamped on the eyelet
  • Meets UL requirements
  • Wire Gauge 1/0
  • Stud Size: 3/8
Supplier's Site Datasheet
Standard Tinned Copper Eyelet 36423, 1/0 Ga., 1/2 Stud - 36423 - Waytek, Inc.
Chanhassen, MN, United States
Standard Tinned Copper Eyelet 36423, 1/0 Ga., 1/2 Stud
36423
Standard Tinned Copper Eyelet 36423, 1/0 Ga., 1/2 Stud 36423
Standard Tinned Copper Eyelet 36423 Category: Eyelets Stud Size: 1/2 Wire Gauge 1/0 Ga. Orientation: Straight Material: Tinned copper Meets UL requirements Solid electrolytic copper eyelets Wire Gauge and stud size stamped on terminal If to be bent at any angle, bend around radius of half the tongue thickness
  • Standard Tinned Copper Eyelet 36423
  • Category: Eyelets
  • Stud Size: 1/2
  • Wire Gauge 1/0 Ga.
  • Orientation: Straight
  • Material: Tinned copper
  • Meets UL requirements
  • Solid electrolytic copper eyelets
  • Wire Gauge and stud size stamped on terminal
  • If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Eyelets
Product Number 35822
Product Name Tinned Copper Eyelet 35822, 90 Degree Bend, 1/0 Ga., 3/8 Stud
Unlock Full Specs
to access all available technical data

Similar Products