Standard Tinned Copper Eyelet 36453
Category: Eyelets
Stud Size: 1/2
Wire Gauge 4/0 Ga.
Orientation: Straight
Material: Tinned copper
Meets UL requirements
Solid electrolytic copper eyelets
Wire Gauge and stud size stamped on terminal
If to be bent at any angle, bend around radius of half the tongue thickness
Waytek, Inc.
Done
Request a Quote
Email Supplier
Description
Standard Tinned Copper Eyelet 36453
Category: Eyelets
Stud Size: 1/2
Wire Gauge 4/0 Ga.
Orientation: Straight
Material: Tinned copper
Meets UL requirements
Solid electrolytic copper eyelets
Wire Gauge and stud size stamped on terminal
If to be bent at any angle, bend around radius of half the tongue thickness
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Standard Tinned Copper Eyelet 36453 is designed for use with 4/0 gauge stranded wire and features a nominal stud size of 1/2 inch. The eyelet has an overall length of 2.350 inches and a barrel entry configuration that is standard. It is constructed from tinned copper, which enhances its corrosion resistance. The eyelet's dimensions include a tang width of 0.985 inches, a tang thickness of 0.130 inches, and a hole diameter of 0.559 inches. The product is suitable for applications requiring reliable electrical connections and meets UL requirements. The wire gauge and stud size are stamped on the terminal for easy identification.
Datasheet Summary Powered by GS/AI
The Standard Tinned Copper Eyelet 36453 is designed for use with 4/0 gauge stranded wire and features a nominal stud size of 1/2 inch. The eyelet has an overall length of 2.350 inches and a barrel entry configuration that is standard. It is constructed from tinned copper, which enhances its corrosion resistance. The eyelet's dimensions include a tang width of 0.985 inches, a tang thickness of 0.130 inches, and a hole diameter of 0.559 inches. The product is suitable for applications requiring reliable electrical connections and meets UL requirements. The wire gauge and stud size are stamped on the terminal for easy identification.
Standard Tinned Copper Eyelet 36453, 4/0 Ga., 1/2 Stud
36453
Standard Tinned Copper Eyelet 36453, 4/0 Ga., 1/2 Stud
36453
Standard Tinned Copper Eyelet 36453
Category: Eyelets
Stud Size: 1/2
Wire Gauge 4/0 Ga.
Orientation: Straight
Material: Tinned copper
Meets UL requirements
Solid electrolytic copper eyelets
Wire Gauge and stud size stamped on terminal
If to be bent at any angle, bend around radius of half the tongue thickness
Standard Tinned Copper Eyelet 36453
Category: Eyelets
Stud Size: 1/2
Wire Gauge 4/0 Ga.
Orientation: Straight
Material: Tinned copper
Meets UL requirements
Solid electrolytic copper eyelets
Wire Gauge and stud size stamped on terminal
If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Eyelets
Product Number
36453
Product Name
Standard Tinned Copper Eyelet 36453, 4/0 Ga., 1/2 Stud