Waytek, Inc. Welding Cable WC00-2-100, 2/0 Ga., 1330/30 Stranding, 100' Box, Red 20T3100X0000

Description
Welding Cable WC00-2-100 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F (-48°C) Approximate Weight: 55 lbs. per 100' Typical stranding: 1330/30 Nominal O.D.: .660" (16.76 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
Request a Quote
Description
Welding Cable WC00-2-100 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F (-48°C) Approximate Weight: 55 lbs. per 100' Typical stranding: 1330/30 Nominal O.D.: .660" (16.76 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Welding Cable WC00-2-100, 2/0 Ga., 1330/30 Stranding, 100' Box, Red - WC00-2-100 - Waytek, Inc.
Chanhassen, MN, United States
Welding Cable WC00-2-100, 2/0 Ga., 1330/30 Stranding, 100' Box, Red
WC00-2-100
Welding Cable WC00-2-100, 2/0 Ga., 1330/30 Stranding, 100' Box, Red WC00-2-100
Welding Cable WC00-2-100 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F (-48°C) Approximate Weight: 55 lbs. per 100' Typical stranding: 1330/30 Nominal O.D.: .660" (16.76 mm) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
  • Welding Cable WC00-2-100
  • Category: Welding Cable
  • Class K welding cable
  • Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket
  • Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold
  • Extreme temperature range rating 221°F (105°C) to -55°F (-48°C)
  • Approximate Weight: 55 lbs. per 100'
  • Typical stranding: 1330/30
  • Nominal O.D.: .660" (16.76 mm)
  • Stranded, bare copper
  • Orange jacket color is standard for electric vehicles
  • Rated up to 600VDC
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WC00-2-100
Product Name Welding Cable WC00-2-100, 2/0 Ga., 1330/30 Stranding, 100' Box, Red
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SGT Battery Cable WB6-0, 6 Ga., Bare Copper, 49/22.5 Stranding, Black - WB6-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Cable Conductor Copper
View Details
Multi-Conductor Marine Cable MCB16-2, 2 Conductor, 16/2 Ga., White PVC - MCB16-2 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Number of Conductors 2 #
North American 16 AWG
View Details
Welding Cable WC4-2-500, 4 Ga., 420/30 Stranding, 500' Box, Red - WC4-2-500 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 4 AWG
View Details
WG16-1-100 Automotive Primary Wire, GPT Standard Wall, 16 Ga., 100FT, Brown - WG16-1-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details