Waytek, Inc. SGR Battery Cable SGR0-2-250, 1/0 Ga., 250' Spool, Red 19164-0081

Description
SGR Battery Cable SGR0-2-250 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 40 lbs. per 100' Typical stranding: 975/30 Nominal O.D.: 0.538" (13.67 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
Request a Quote Datasheet
Description
SGR Battery Cable SGR0-2-250 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 40 lbs. per 100' Typical stranding: 975/30 Nominal O.D.: 0.538" (13.67 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SGR Battery Cable SGR0-2-250, 1/0 Ga., 250' Spool, Red - SGR0-2-250 - Waytek, Inc.
Chanhassen, MN, United States
SGR Battery Cable SGR0-2-250, 1/0 Ga., 250' Spool, Red
SGR0-2-250
SGR Battery Cable SGR0-2-250, 1/0 Ga., 250' Spool, Red SGR0-2-250
SGR Battery Cable SGR0-2-250 Category: Battery Cable Highly flexible EPDM jacket and paper separator Maximum Voltage: 60V Conductor Temperature: -58°F (-50°C) to 221°F (105°C) Copper: Fully annealed soft-drawn copper Approximate Weight: 40 lbs. per 100' Typical stranding: 975/30 Nominal O.D.: 0.538" (13.67 mm) Meets SAE J1127 Made in the USA Meets the battery cable requirements of UL 558 and UL 583
  • SGR Battery Cable SGR0-2-250
  • Category: Battery Cable
  • Highly flexible EPDM jacket and paper separator
  • Maximum Voltage: 60V
  • Conductor Temperature: -58°F (-50°C) to 221°F (105°C)
  • Copper: Fully annealed soft-drawn copper
  • Approximate Weight: 40 lbs. per 100'
  • Typical stranding: 975/30
  • Nominal O.D.: 0.538" (13.67 mm)
  • Meets SAE J1127
  • Made in the USA
  • Meets the battery cable requirements of UL 558 and UL 583
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number SGR0-2-250
Product Name SGR Battery Cable SGR0-2-250, 1/0 Ga., 250' Spool, Red
Standards / Approvals RoHS; REACH Compliant
Unlock Full Specs
to access all available technical data

Similar Products

WTW16-4 Trailer Cable, Stranded Bare Copper, 16/4 Gauge/conductors - WTW16-4 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS; REACH Compliant
Number of Conductors 4 #
View Details
WG10-3-100 Automotive Primary Wire, GPT Standard Wall, 10 Ga., 100FT, Orange - WG10-3-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Welding Cable WC4-2-500, 4 Ga., 420/30 Stranding, 500' Box, Red - WC4-2-500 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 4 AWG
View Details
WG16-1 Automotive Primary Wire, GPT Standard Wall, 16 Ga., Brown - WG16-1 - Waytek, Inc.
Specs
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

North American 16 AWG
View Details