Waytek, Inc. Ring Terminal, 16-14 Ga., 5/16" Stud Size, Vinyl Insulated 19057-0062

Description
These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold. Ring Terminal, 16-14 Ga., 5/16 Stud Size Category: Ring Terminals Allows for easy wire insertion Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief UL Listed: UL486
Request a Quote
Description
These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold. Ring Terminal, 16-14 Ga., 5/16 Stud Size Category: Ring Terminals Allows for easy wire insertion Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief UL Listed: UL486
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminal, 16-14 Ga., 5/16
Chanhassen, MN, United States
Ring Terminal, 16-14 Ga., 5/16" Stud Size, Vinyl Insulated
37394
Ring Terminal, 16-14 Ga., 5/16" Stud Size, Vinyl Insulated 37394
These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold. Ring Terminal, 16-14 Ga., 5/16 Stud Size Category: Ring Terminals Allows for easy wire insertion Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief UL Listed: UL486

These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold.

  • Ring Terminal, 16-14 Ga., 5/16 Stud Size
  • Category: Ring Terminals
  • Allows for easy wire insertion
  • Crimp terminals twice; once on copper conductor, once on insulation
  • Second crimp helps provide stronger connections and acts as strain relief
  • UL Listed: UL486
Supplier's Site
Ring Terminal, 16-14 Ga., 5/16
Chanhassen, MN, United States
Ring Terminal, 16-14 Ga., 5/16" Stud Size, Nylon Insulated
37336
Ring Terminal, 16-14 Ga., 5/16" Stud Size, Nylon Insulated 37336
These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold. Ring Terminal, 16-14 Ga., 5/16 Stud Size Category: Ring Terminals Allows for easy wire insertion Crimp terminals twice; once on copper conductor, once on insulation Second crimp helps provide stronger connections and acts as strain relief UL Listed: UL486

These ring terminals simply fit over a stud and are secured in place with a nut to hold them in place and conduct electricity. They are connected to any wire of the correct gauge by slipping the exposed end of the wire into the end of the insulation, and crimping it in place so that the wire contacts the metal inside. An additional crimp can also be made to the end of the insulation creating an extra point of contact between the wire insulation and terminal insulation, creating a stronger hold.

  • Ring Terminal, 16-14 Ga., 5/16 Stud Size
  • Category: Ring Terminals
  • Allows for easy wire insertion
  • Crimp terminals twice; once on copper conductor, once on insulation
  • Second crimp helps provide stronger connections and acts as strain relief
  • UL Listed: UL486
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 37394
Product Name Ring Terminal, 16-14 Ga., 5/16" Stud Size, Vinyl Insulated
Terminal Type Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Insulated Ring 31707, Butted Seam, 16-14 Ga., 1/2
Specs
Terminal Type Butt Terminal; Ring Terminal
Material Copper;

Tin Plated Copper

Features RoHS; Insulated
View Details
Ring Terminal 22-18 Ga., 1/4
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 22 to 18 AWG
View Details
Heat Shrink Ring Terminal 31926, 16-14 Ga., #10 Stud Size - 31926 - Waytek, Inc.
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features RoHS; Heat Shrink Type; Insulated
View Details
Ring Terminal, 22-18 Ga., 3/8
Specs
Terminal Type Ring Terminal
Material

Tin Plated Brass

North American 22 to 18 AWG
View Details