Waytek, Inc. Male Bullet Connector, .157" Tab Width, 16-14 Ga., Insulated Nylon w/ Extra Sleeve 19034-0002

Description
Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts. Male Bullet Connector, .157" Tab Width Category: Bullet Connectors Component Type: Male Connector Wire Gauge Range: 16-14 Ga. Insulation Material: Nylon Material: Tin-plated copper
Request a Quote
Description
Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts. Male Bullet Connector, .157" Tab Width Category: Bullet Connectors Component Type: Male Connector Wire Gauge Range: 16-14 Ga. Insulation Material: Nylon Material: Tin-plated copper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Male Bullet Connector, .157
Chanhassen, MN, United States
Male Bullet Connector, .157" Tab Width, 16-14 Ga., Insulated Nylon w/ Extra Sleeve
31650
Male Bullet Connector, .157" Tab Width, 16-14 Ga., Insulated Nylon w/ Extra Sleeve 31650
Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts. Male Bullet Connector, .157" Tab Width Category: Bullet Connectors Component Type: Male Connector Wire Gauge Range: 16-14 Ga. Insulation Material: Nylon Material: Tin-plated copper

Bullet connectors allow for convenient electrical wiring connections. The nylon insulation relieves vibration that can cause the wire to fail prematurely and prevents incidental metal-to-metal contact that can cause shorts.

  • Male Bullet Connector, .157" Tab Width
  • Category: Bullet Connectors
  • Component Type: Male Connector
  • Wire Gauge Range: 16-14 Ga.
  • Insulation Material: Nylon
  • Material: Tin-plated copper
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 31650
Product Name Male Bullet Connector, .157" Tab Width, 16-14 Ga., Insulated Nylon w/ Extra Sleeve
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty Connector Socket 37661, 2 Pole, 12-24VDC, 15A - 37661 - Waytek, Inc.
Specs
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
View Details