Waytek, Inc. Molded Male 5-Way Connector, 16 Ga. GPT Wire, 12" Wire Leads 37128

Description
Typically used for marine type applications and utility trailers with certain hydraulic surge breakers and/or back-up lights. Molded Male 5 Way Connector Category: Trailer Connectors Will mate to all existing standard 5 flat connectors, and are weather and moisture resistant 12" GPT wires in white, brown, yellow, green and blue Molded color-coded wire 16 Ga. wire Contacts are .180" diameter GPT wire has PVC jacket SAE J928 Wires are color coded in accordance to popular SAE trailer wiring recommendations Designed to offer an auxiliary electrical line for your towing needs Number of Contacts: 5 Material: Rubber Leads: 12 GPT Wires
Request a Quote
Description
Typically used for marine type applications and utility trailers with certain hydraulic surge breakers and/or back-up lights. Molded Male 5 Way Connector Category: Trailer Connectors Will mate to all existing standard 5 flat connectors, and are weather and moisture resistant 12" GPT wires in white, brown, yellow, green and blue Molded color-coded wire 16 Ga. wire Contacts are .180" diameter GPT wire has PVC jacket SAE J928 Wires are color coded in accordance to popular SAE trailer wiring recommendations Designed to offer an auxiliary electrical line for your towing needs Number of Contacts: 5 Material: Rubber Leads: 12 GPT Wires
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Molded Male 5-Way Connector, 16 Ga. GPT Wire, 12
Chanhassen, MN, United States
Molded Male 5-Way Connector, 16 Ga. GPT Wire, 12" Wire Leads
37128
Molded Male 5-Way Connector, 16 Ga. GPT Wire, 12" Wire Leads 37128
Typically used for marine type applications and utility trailers with certain hydraulic surge breakers and/or back-up lights. Molded Male 5 Way Connector Category: Trailer Connectors Will mate to all existing standard 5 flat connectors, and are weather and moisture resistant 12" GPT wires in white, brown, yellow, green and blue Molded color-coded wire 16 Ga. wire Contacts are .180" diameter GPT wire has PVC jacket SAE J928 Wires are color coded in accordance to popular SAE trailer wiring recommendations Designed to offer an auxiliary electrical line for your towing needs Number of Contacts: 5 Material: Rubber Leads: 12 GPT Wires

Typically used for marine type applications and utility trailers with certain hydraulic surge breakers and/or back-up lights.

  • Molded Male 5 Way Connector
  • Category: Trailer Connectors
  • Will mate to all existing standard 5 flat connectors, and are weather and moisture resistant
  • 12" GPT wires in white, brown, yellow, green and blue
  • Molded color-coded wire
  • 16 Ga. wire
  • Contacts are .180" diameter
  • GPT wire has PVC jacket
  • SAE J928
  • Wires are color coded in accordance to popular SAE trailer wiring recommendations
  • Designed to offer an auxiliary electrical line for your towing needs
  • Number of Contacts: 5
  • Material: Rubber
  • Leads: 12 GPT Wires
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 37128
Product Name Molded Male 5-Way Connector, 16 Ga. GPT Wire, 12" Wire Leads
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products