Waytek, Inc. WT16-4 Trailer Cable, Stranded Bare Copper, 16/4 Gauge/conductors 15324982

Description
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT16-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/29 Nominal O.D.: 0.360" (9.14 mm) Conductor Colors: Red, brown, yellow, and green *500 foot spool subject to additional shipping charges Approximate Weight: 9 lbs. per 100'
Request a Quote Datasheet
Description
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT16-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/29 Nominal O.D.: 0.360" (9.14 mm) Conductor Colors: Red, brown, yellow, and green *500 foot spool subject to additional shipping charges Approximate Weight: 9 lbs. per 100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WT16-4 Trailer Cable, Stranded Bare Copper, 16/4 Gauge/conductors - WT16-4 - Waytek, Inc.
Chanhassen, MN, United States
WT16-4 Trailer Cable, Stranded Bare Copper, 16/4 Gauge/conductors
WT16-4
WT16-4 Trailer Cable, Stranded Bare Copper, 16/4 Gauge/conductors WT16-4
Image represents number and color of conductors and is not indicative of wire gauge Spool Sizes Available: 100', 500'* WT16-4 Trailer Cable, Stranded Bare Copper Category: Trailer Cable Black Jacketed PVC Voltage Rating: 60VDC Resistant to oil, gas, moisture, and acids Typical Stranding: 19/29 Nominal O.D.: 0.360" (9.14 mm) Conductor Colors: Red, brown, yellow, and green *500 foot spool subject to additional shipping charges Approximate Weight: 9 lbs. per 100'

Image represents number and color of conductors and is not indicative of wire gauge

Spool Sizes Available: 100', 500'*

  • WT16-4 Trailer Cable, Stranded Bare Copper
  • Category: Trailer Cable
  • Black Jacketed PVC
  • Voltage Rating: 60VDC
  • Resistant to oil, gas, moisture, and acids
  • Typical Stranding: 19/29
  • Nominal O.D.: 0.360" (9.14 mm)
  • Conductor Colors: Red, brown, yellow, and green
  • *500 foot spool subject to additional shipping charges
  • Approximate Weight: 9 lbs. per 100'
Supplier's Site Datasheet
Brake Cable WD14-3, 14/3 Ga., 19/27 Stranding - WD14-3 - Waytek, Inc.
Chanhassen, MN, United States
Brake Cable WD14-3, 14/3 Ga., 19/27 Stranding
WD14-3
Brake Cable WD14-3, 14/3 Ga., 19/27 Stranding WD14-3
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500', 1000' Brake Cable WD14-3 Category: Brake Cable Brake cable is used for many automotive, truck, and trailer applications Flat, jacketed PVC insulation Tough gray over plastic insulated wires Resistant to oil, grease, gasoline, and most acids Available with 2, 3, and 4 conductors Nominal O.D.: .177" x .411" (4.47 mm x 10.43 mm) -22°F (-30°C) to 221°F (105°C) 60VDC White, black, and green conductors 75 lbs/1,000' 19/27 stranding Spool Sizes Available: 250', 500'*, 1000'* / These spools ship via truck

Image represents number & color of conductors and is not indicative of wire Gauge

Spool Sizes Available: 250', 500', 1000'

  • Brake Cable WD14-3
  • Category: Brake Cable
  • Brake cable is used for many automotive, truck, and trailer applications
  • Flat, jacketed PVC insulation
  • Tough gray over plastic insulated wires
  • Resistant to oil, grease, gasoline, and most acids
  • Available with 2, 3, and 4 conductors
  • Nominal O.D.: .177" x .411" (4.47 mm x 10.43 mm)
  • -22°F (-30°C) to 221°F (105°C)
  • 60VDC
  • White, black, and green conductors
  • 75 lbs/1,000'
  • 19/27 stranding
  • Spool Sizes Available: 250', 500'*, 1000'* / These spools ship via truck
Supplier's Site
Brake Cable WD14-4, 14/4 Ga., 19/27 Stranding - WD14-4 - Waytek, Inc.
Chanhassen, MN, United States
Brake Cable WD14-4, 14/4 Ga., 19/27 Stranding
WD14-4
Brake Cable WD14-4, 14/4 Ga., 19/27 Stranding WD14-4
Image represents number & color of conductors and is not indicative of wire Gauge Spool Sizes Available: 250', 500' Brake Cable WD14-4 Category: Brake Cable Brake cable is used for many automotive, truck, and trailer applications Flat, jacketed PVC insulation Tough gray over plastic insulated wires Resistant to oil, grease, gasoline and most acids Available with 2, 3, and 4 conductors Nominal O.D.: .185" x .545" (4.7 mm x 13.84 mm) -22°F (-30°C) to 221°F (105°C) 60VDC White, black, green and red conductors 92 lbs/1,000' 19/27 stranding Spool Sizes Available: 250', 500'* / These spools ship via truck

Image represents number & color of conductors and is not indicative of wire Gauge

Spool Sizes Available: 250', 500'

  • Brake Cable WD14-4
  • Category: Brake Cable
  • Brake cable is used for many automotive, truck, and trailer applications
  • Flat, jacketed PVC insulation
  • Tough gray over plastic insulated wires
  • Resistant to oil, grease, gasoline and most acids
  • Available with 2, 3, and 4 conductors
  • Nominal O.D.: .185" x .545" (4.7 mm x 13.84 mm)
  • -22°F (-30°C) to 221°F (105°C)
  • 60VDC
  • White, black, green and red conductors
  • 92 lbs/1,000'
  • 19/27 stranding
  • Spool Sizes Available: 250', 500'* / These spools ship via truck
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc. Waytek, Inc.
Product Category Electrical Power Wires Electrical Power Wires Electrical Power Wires
Product Number WT16-4 WD14-3 WD14-4
Product Name WT16-4 Trailer Cable, Stranded Bare Copper, 16/4 Gauge/conductors Brake Cable WD14-3, 14/3 Ga., 19/27 Stranding Brake Cable WD14-4, 14/4 Ga., 19/27 Stranding
Product Type Multiconductor Cable Multiconductor Cable Multiconductor Cable
Standards / Approvals RoHS RoHS RoHS
Number of Conductors 4 # 3 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

WG14-16 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Lt Blue - WG14-16 - Waytek, Inc.
Specs
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

North American 14 AWG
View Details
Welding Cable WC6-0-100, 6 Ga., 266/30 Stranding, 100' Box, Black - WC6-0-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Neoprene;

Neoprene over TPE Insulated

North American 6 AWG
View Details
SGT Battery Cable WB0000-0, 4/0 Ga., Bare Copper, 19x108/30 Stranding, Black - WB0000-0 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Cable Insulation Polyvinyl Chloride;

PVC Insulated

Cable Conductor Copper
View Details
WG8-9 Automotive Primary Wire, GPT Standard Wall, 8 Ga., White - WG8-9 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details