Waytek, Inc. Multi-Conductor Marine Cable MC14-3, 3 Conductor, 14/3 Ga., White PVC 148293-73

Description
Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC14-3 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.0147 Conductor Colors: Black, white, green *1,000 foot spool ships via truck White jacketed PVC 600VDC Approximate Weight, Lbs. Per 1000': 82 lbs. per 1000' Nominal O.D.: .470" x .200" (11.94 mm x 5.08 mm)
Request a Quote
Description
Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC14-3 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.0147 Conductor Colors: Black, white, green *1,000 foot spool ships via truck White jacketed PVC 600VDC Approximate Weight, Lbs. Per 1000': 82 lbs. per 1000' Nominal O.D.: .470" x .200" (11.94 mm x 5.08 mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor Marine Cable MC14-3, 3 Conductor, 14/3 Ga., White PVC - MC14-3 - Waytek, Inc.
Chanhassen, MN, United States
Multi-Conductor Marine Cable MC14-3, 3 Conductor, 14/3 Ga., White PVC
MC14-3
Multi-Conductor Marine Cable MC14-3, 3 Conductor, 14/3 Ga., White PVC MC14-3
Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC14-3 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications UL Listed 1426 - Tinned Multi-Conductor Dry: 221°F (105°C) Wet: 167°F (75°C) Typical Stranding: 19/.0147 Conductor Colors: Black, white, green *1,000 foot spool ships via truck White jacketed PVC 600VDC Approximate Weight, Lbs. Per 1000': 82 lbs. per 1000' Nominal O.D.: .470" x .200" (11.94 mm x 5.08 mm)

Spool Sizes Available: 250', 500', 1000'

The image represents the number & color of conductors and is not indicative of a wire gauge.

  • Multi-Conductor Marine Cable MC14-3
  • Category: Marine Wire & Cable
  • Tinned copper conductors
  • Meets DOT and Coast Guard specifications
  • UL Listed 1426 - Tinned Multi-Conductor
  • Dry: 221°F (105°C)
  • Wet: 167°F (75°C)
  • Typical Stranding: 19/.0147
  • Conductor Colors: Black, white, green
  • *1,000 foot spool ships via truck
  • White jacketed PVC
  • 600VDC
  • Approximate Weight, Lbs. Per 1000': 82 lbs. per 1000'
  • Nominal O.D.: .470" x .200" (11.94 mm x 5.08 mm)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number MC14-3
Product Name Multi-Conductor Marine Cable MC14-3, 3 Conductor, 14/3 Ga., White PVC
Product Type Multiconductor Cable
Unlock Full Specs
to access all available technical data

Similar Products

WG14-5 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Green - WG14-5 - Waytek, Inc.
Specs
Standards / Approvals REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
SGR Battery Cable SGR2-2-250, 2 Ga., 250' Spool, Red - SGR2-2-250 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Voltage 0.0600 kilovolts
Rated Temperature -50 to 105 C (-58 to 221 F)
View Details
WG16-12-100 Automotive Primary Wire, GPT Standard Wall, 16 Ga., 100FT, Pink - WG16-12-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WTW16-6 Trailer Cable, Stranded Bare Copper, 16/6 Gauge/conductors - WTW16-6 - Waytek, Inc.
Specs
Product Type Multiconductor Cable
Standards / Approvals RoHS
Number of Conductors 6 #
View Details