Waytek, Inc. Snap Spade Terminal 31253, Brazed Seam, 16-14 Ga., #6 Stud Size 12015792

Description
Snap Spade Terminal 31253 Category: Spade Terminals Tin plated copper material 16 - 14 Gauge #6 stud size
Request a Quote
Description
Snap Spade Terminal 31253 Category: Spade Terminals Tin plated copper material 16 - 14 Gauge #6 stud size
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Spade Terminal 31253, Brazed Seam, 16-14 Ga., #6 Stud Size - 31253 - Waytek, Inc.
Chanhassen, MN, United States
Snap Spade Terminal 31253, Brazed Seam, 16-14 Ga., #6 Stud Size
31253
Snap Spade Terminal 31253, Brazed Seam, 16-14 Ga., #6 Stud Size 31253
Snap Spade Terminal 31253 Category: Spade Terminals Tin plated copper material 16 - 14 Gauge #6 stud size
  • Snap Spade Terminal 31253
  • Category: Spade Terminals
  • Tin plated copper material
  • 16 - 14 Gauge
  • #6 stud size
Supplier's Site
Crimpable Battery Lug 36325, Negative Post, Right Angle, 3/0 Ga. - 36325 - Waytek, Inc.
Chanhassen, MN, United States
Crimpable Battery Lug 36325, Negative Post, Right Angle, 3/0 Ga.
36325
Crimpable Battery Lug 36325, Negative Post, Right Angle, 3/0 Ga. 36325
Crimpable Battery Lug 36325, Negative Post Category: Battery Lugs Manufactured from 100% copper Tin plated to add conductivity and protection against corrosion Polarity marked
  • Crimpable Battery Lug 36325, Negative Post
  • Category: Battery Lugs
  • Manufactured from 100% copper
  • Tin plated to add conductivity and protection against corrosion
  • Polarity marked
Supplier's Site
Battery Bolt Extender 36244, Side Post - Short Bolt Mount, 3/8
Chanhassen, MN, United States
Battery Bolt Extender 36244, Side Post - Short Bolt Mount, 3/8"-16 Stud Thread
36244
Battery Bolt Extender 36244, Side Post - Short Bolt Mount, 3/8"-16 Stud Thread 36244
Battery Bolt Extender 36244, Side Post - Short Bolt Mount Category: Battery Lugs Solid brass bolt extender and plated steel nut are used for power hook-up for direct connections of accessories to battery Both top and side post units are available for a variety of applications Short bolt Stud thread 3/8"-16
  • Battery Bolt Extender 36244, Side Post - Short Bolt Mount
  • Category: Battery Lugs
  • Solid brass bolt extender and plated steel nut are used for power hook-up for direct connections of accessories to battery
  • Both top and side post units are available for a variety of applications
  • Short bolt
  • Stud thread 3/8"-16
Supplier's Site

Technical Specifications

  Waytek, Inc. Waytek, Inc. Waytek, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 31253 36325 36244
Product Name Snap Spade Terminal 31253, Brazed Seam, 16-14 Ga., #6 Stud Size Crimpable Battery Lug 36325, Negative Post, Right Angle, 3/0 Ga. Battery Bolt Extender 36244, Side Post - Short Bolt Mount, 3/8"-16 Stud Thread
Terminal Type Fork Terminal Battery Terminal; Wire Lug Battery Terminal; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

30936 Crystal Clear Heat Shrink Spade Connector, 22-18Ga., #10 Stud, Red Stripe - 30936 - Waytek, Inc.
Specs
Terminal Type Fork Terminal
Features RoHS; Heat Shrink Type; Insulated
North American 22 to 18 AWG
View Details
Tin-plated Stackable Battery Lug 36371, 3/8
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

North American 4 AWG
View Details
Ring Terminal, 22-18 Ga., #8 Stud Size, Vinyl Insulated - 37399 - Waytek, Inc.
Specs
Terminal Type Ring Terminal
Material Copper;

Tin Plated Copper

Features Insulated
View Details
Crimpable Battery Lug 36346, Positive Post, Right Elbow, 3/0 Ga. - 36346 - Waytek, Inc.
Specs
Terminal Type Battery Terminal; Wire Lug
Material Copper;

Tinned Copper Material

Features RoHS
View Details