Standard Tinned Copper Eyelet 36482
Category: Eyelets
Stud Size: 5/16
Wire Gauge 8 Ga.
Orientation: Straight
Material: Tinned copper
Meets UL requirements
Solid electrolytic copper eyelets
Wire Gauge and stud size stamped on terminal
If to be bent at any angle, bend around radius of half the tongue thickness
Waytek, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Standard Tinned Copper Eyelet 36482
Category: Eyelets
Stud Size: 5/16
Wire Gauge 8 Ga.
Orientation: Straight
Material: Tinned copper
Meets UL requirements
Solid electrolytic copper eyelets
Wire Gauge and stud size stamped on terminal
If to be bent at any angle, bend around radius of half the tongue thickness
Standard Tinned Copper Eyelet 36482, 8 Ga., 5/16 Stud
36482
Standard Tinned Copper Eyelet 36482, 8 Ga., 5/16 Stud
36482
Standard Tinned Copper Eyelet 36482
Category: Eyelets
Stud Size: 5/16
Wire Gauge 8 Ga.
Orientation: Straight
Material: Tinned copper
Meets UL requirements
Solid electrolytic copper eyelets
Wire Gauge and stud size stamped on terminal
If to be bent at any angle, bend around radius of half the tongue thickness
Standard Tinned Copper Eyelet 36482
Category: Eyelets
Stud Size: 5/16
Wire Gauge 8 Ga.
Orientation: Straight
Material: Tinned copper
Meets UL requirements
Solid electrolytic copper eyelets
Wire Gauge and stud size stamped on terminal
If to be bent at any angle, bend around radius of half the tongue thickness
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Eyelets
Product Number
36482
Product Name
Standard Tinned Copper Eyelet 36482, 8 Ga., 5/16 Stud