Waytek, Inc. Welding Cable WC6-2-100, 6 Ga., 266/30 Stranding, 100' Box, Red 06T3100X0000

Description
Welding Cable WC6-2-100 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 14 lbs. per 100' Typical stranding: 266/30 Nominal O.D.: .390" (9.91) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
Request a Quote
Description
Welding Cable WC6-2-100 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 14 lbs. per 100' Typical stranding: 266/30 Nominal O.D.: .390" (9.91) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Welding Cable WC6-2-100, 6 Ga., 266/30 Stranding, 100' Box, Red - WC6-2-100 - Waytek, Inc.
Chanhassen, MN, United States
Welding Cable WC6-2-100, 6 Ga., 266/30 Stranding, 100' Box, Red
WC6-2-100
Welding Cable WC6-2-100, 6 Ga., 266/30 Stranding, 100' Box, Red WC6-2-100
Welding Cable WC6-2-100 Category: Welding Cable Class K welding cable Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold Extreme temperature range rating 221°F (105°C) to -55°F(-48°C) Approximate Weight: 14 lbs. per 100' Typical stranding: 266/30 Nominal O.D.: .390" (9.91) Stranded, bare copper Orange jacket color is standard for electric vehicles Rated up to 600VDC
  • Welding Cable WC6-2-100
  • Category: Welding Cable
  • Class K welding cable
  • Dual jacket - water resistant Thermoplastic Elastomer TPE insulated inner jacket, neoprene outer jacket
  • Combination of class K stranding and jacket makes welding cable very flexible, especially in extreme cold
  • Extreme temperature range rating 221°F (105°C) to -55°F(-48°C)
  • Approximate Weight: 14 lbs. per 100'
  • Typical stranding: 266/30
  • Nominal O.D.: .390" (9.91)
  • Stranded, bare copper
  • Orange jacket color is standard for electric vehicles
  • Rated up to 600VDC
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Power Wires
Product Number WC6-2-100
Product Name Welding Cable WC6-2-100, 6 Ga., 266/30 Stranding, 100' Box, Red
Standards / Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

WG14-1-100 Automotive Primary Wire, GPT Standard Wall, 14 Ga., 100FT, Brown - WG14-1-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 85 C (-40 to 185 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
WG14-16 Automotive Primary Wire, GPT Standard Wall, 14 Ga., Lt Blue - WG14-16 - Waytek, Inc.
Specs
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

North American 14 AWG
View Details
WG12-8-100 Automotive Primary Wire, GPT Standard Wall, 12 Ga., 100FT, Gray - WG12-8-100 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
Rated Temperature -40 to 80 C (-40 to 176 F)
Cable Insulation Polyvinyl Chloride;

Standard Wall PVC

View Details
Speaker Cable SC14-2, Clear Jacketed PVC, 14/2 Conductors, 19/27 Stranding - SC14-2 - Waytek, Inc.
Specs
Standards / Approvals RoHS; REACH Compliant
North American 14 AWG
View Details