Wayne Kerr Electronics Dual Channel Programmable Filter 3624/3625/3627/3628

Description
The 3624/3625/3627/3628 Dual channel Programmable filter has an extremely wide frequency range with cutoff frequency 0.01Hz to 1.59MHz (max.) for LPF, HPF, BPF and BEF. The use of the 3624/3625/3627/3628 is not limited to electronics; it also covers a wide field of physical experiments, studies on physical properties and other related areas. Its attenuation slope is 24dB/Oct (3624/3627) and 48dB/Oct (3625/3628), and phase linear response is also available in the LPF mode. Wide cutoff frequency: 3624/3625 (0.01Hz to 159.9kHz) 3627/3628 (0.01Hz to 1.59MHz). Various filter modes: THRU, LPF, HPF, BPF, BEF. Cutoff frequency selectable (3-1/2 digit resolution). x1, x2, x5, selectable passband gain at both input and output. Single-ended or floating input (selectable). Low distortion about 0.02% and low noise about 100µVrms.
Description
The 3624/3625/3627/3628 Dual channel Programmable filter has an extremely wide frequency range with cutoff frequency 0.01Hz to 1.59MHz (max.) for LPF, HPF, BPF and BEF. The use of the 3624/3625/3627/3628 is not limited to electronics; it also covers a wide field of physical experiments, studies on physical properties and other related areas. Its attenuation slope is 24dB/Oct (3624/3627) and 48dB/Oct (3625/3628), and phase linear response is also available in the LPF mode. Wide cutoff frequency: 3624/3625 (0.01Hz to 159.9kHz) 3627/3628 (0.01Hz to 1.59MHz). Various filter modes: THRU, LPF, HPF, BPF, BEF. Cutoff frequency selectable (3-1/2 digit resolution). x1, x2, x5, selectable passband gain at both input and output. Single-ended or floating input (selectable). Low distortion about 0.02% and low noise about 100µVrms.

Suppliers

Company
Product
Description
Supplier Links
Dual Channel Programmable Filter - 3624/3625/3627/3628 - Wayne Kerr Electronics
Woburn, MA, USA
Dual Channel Programmable Filter
3624/3625/3627/3628
Dual Channel Programmable Filter 3624/3625/3627/3628
The 3624/3625/3627/3628 Dual channel Programmable filter has an extremely wide frequency range with cutoff frequency 0.01Hz to 1.59MHz (max.) for LPF, HPF, BPF and BEF. The use of the 3624/3625/3627/3628 is not limited to electronics; it also covers a wide field of physical experiments, studies on physical properties and other related areas. Its attenuation slope is 24dB/Oct (3624/3627) and 48dB/Oct (3625/3628), and phase linear response is also available in the LPF mode. Wide cutoff frequency: 3624/3625 (0.01Hz to 159.9kHz) 3627/3628 (0.01Hz to 1.59MHz). Various filter modes: THRU, LPF, HPF, BPF, BEF. Cutoff frequency selectable (3-1/2 digit resolution). x1, x2, x5, selectable passband gain at both input and output. Single-ended or floating input (selectable). Low distortion about 0.02% and low noise about 100µVrms.

The 3624/3625/3627/3628 Dual channel Programmable filter has an extremely wide frequency range with cutoff frequency 0.01Hz to 1.59MHz (max.) for LPF, HPF, BPF and BEF. The use of the 3624/3625/3627/3628 is not limited to electronics; it also covers a wide field of physical experiments, studies on physical properties and other related areas. Its attenuation slope is 24dB/Oct (3624/3627) and 48dB/Oct (3625/3628), and phase linear response is also available in the LPF mode.

  • Wide cutoff frequency: 3624/3625 (0.01Hz to 159.9kHz)
    3627/3628 (0.01Hz to 1.59MHz).
  • Various filter modes: THRU, LPF, HPF, BPF, BEF.
  • Cutoff frequency selectable (3-1/2 digit resolution).
  • x1, x2, x5, selectable passband gain at both input and output.
  • Single-ended or floating input (selectable).
  • Low distortion about 0.02% and low noise about 100µVrms.
Supplier's Site

Technical Specifications

  Wayne Kerr Electronics
Product Category Signal Conditioners
Product Number 3624/3625/3627/3628
Product Name Dual Channel Programmable Filter
Signal Conditioning Filter
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Modules Optical Isolator -  - Sensata Technologies
Specs
Signal Conditioning SigIsol
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Amplifier module for CANHEAD® - CB10xx - 1-CA1030 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Strain gauge quarter bridge
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details