Watts Sill Cock Faucets with Separate Vacuum Breaker SC8-2

Description
Series SC8 Sill Cock Faucets with Separate Vacuum Breaker are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. With the vacuum breaker installed, the hose bibb is tamper proof and provides protection against backsiphonage. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.
Datasheet
Description
Series SC8 Sill Cock Faucets with Separate Vacuum Breaker are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. With the vacuum breaker installed, the hose bibb is tamper proof and provides protection against backsiphonage. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sill Cock Faucets with Separate Vacuum Breaker - SC8-2 - Watts
North Andover, MA, USA
Sill Cock Faucets with Separate Vacuum Breaker
SC8-2
Sill Cock Faucets with Separate Vacuum Breaker SC8-2
Series SC8 Sill Cock Faucets with Separate Vacuum Breaker are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. With the vacuum breaker installed, the hose bibb is tamper proof and provides protection against backsiphonage. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.

Series SC8 Sill Cock Faucets with Separate Vacuum Breaker are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. With the vacuum breaker installed, the hose bibb is tamper proof and provides protection against backsiphonage. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Sink Faucets
Product Number SC8-2
Product Name Sill Cock Faucets with Separate Vacuum Breaker
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 DI3 - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Lawn Faucet Sillcock with Cast Iron Handwheel - SC-3 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details
Commercial Bathroom Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Commercial
Features Aeration (optional feature)
Certifications and Standards ADA Compliant
View Details