Watts Lawn Faucet Sillcock with Cast Iron Handwheel SC-4

Description
Series SC Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.
Datasheet
Description
Series SC Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lawn Faucet Sillcock with Cast Iron Handwheel - SC-4 - Watts
North Andover, MA, USA
Lawn Faucet Sillcock with Cast Iron Handwheel
SC-4
Lawn Faucet Sillcock with Cast Iron Handwheel SC-4
Series SC Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.

Series SC Sill Cock Faucets are used in residential applications to permit the attachment of portable hoses to hose thread faucets. It is a hose-bibb type faucet that consists of a cast brass construction with tee-handle or handwheel. Series SC is ideal for inside and outside installations requiring non-continuous pressure such as general outside gardening and lawn uses. Specific models available with various types of connections and handles (threaded or solder with hose connections). Maximum Working Pressure:125psi (8.6 bar) CWP.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Sink Faucets
Product Number SC-4
Product Name Lawn Faucet Sillcock with Cast Iron Handwheel
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
Mounting Wall
Unlock Full Specs
to access all available technical data

Similar Products

8 IN Wall Mount Faucet with 14 IN Swivel Spout - 0239899 - Watts
Specs
Applications Commercial
Material Brass
Mounting Wall
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details
Ceramic Faucet Valves - Cice™ Optima 40 OG TD - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details