Watts Stainless Steel Downspout Cover RD-950

Description
Watts Drainage RD-950 round fabricated Type 304 stainless steel downspout cover with securing flange, and secured perforated hinged strainer.
Description
Watts Drainage RD-950 round fabricated Type 304 stainless steel downspout cover with securing flange, and secured perforated hinged strainer.
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts Drainage RD-950 is a round fabricated downspout cover made from Type 304 stainless steel. It features a securing flange and a perforated hinged strainer for effective drainage while preventing debris entry. The cover is compatible with various pipe sizes, including 3", 4", 6", 8", 10", and 12", with corresponding free area measurements ranging from 1 square inch for the smallest size to 26 square inches for the largest. The product requires four 3/8 flathead securing screws, which are not included. An optional vandal-proof version is available, and the product is compliant with Buy American standards.

Datasheet Summary
Powered by GS/AI

The Watts Drainage RD-950 is a round fabricated downspout cover made from Type 304 stainless steel. It features a securing flange and a perforated hinged strainer for effective drainage while preventing debris entry. The cover is compatible with various pipe sizes, including 3", 4", 6", 8", 10", and 12", with corresponding free area measurements ranging from 1 square inch for the smallest size to 26 square inches for the largest. The product requires four 3/8 flathead securing screws, which are not included. An optional vandal-proof version is available, and the product is compliant with Buy American standards.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Downspout Cover - RD-950 - Watts
North Andover, MA, USA
Stainless Steel Downspout Cover
RD-950
Stainless Steel Downspout Cover RD-950
Watts Drainage RD-950 round fabricated Type 304 stainless steel downspout cover with securing flange, and secured perforated hinged strainer.

Watts Drainage RD-950 round fabricated Type 304 stainless steel downspout cover with securing flange, and secured perforated hinged strainer.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number RD-950
Product Name Stainless Steel Downspout Cover
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6N-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Large Area IRMA Roof Drain - RD-100-85 - Watts
Specs
Drain Type Roof
Shape Round
Body Material Cast Iron
View Details