Watts IRMA Roof Drain with 15 x 15 in Promenade Top RD-300-CP15-85

Description
Watts Drainage RD-300-CP15-85 epoxy coated cast iron roof drain with flashing clamp, 4 in (102mm) stainless steel perforated extension, 15-5/8 x 15- 5/8 in (397 x 397mm) square epoxy coated ductile iron heel proof promenade top, and no hub (standard) outlet.
Description
Watts Drainage RD-300-CP15-85 epoxy coated cast iron roof drain with flashing clamp, 4 in (102mm) stainless steel perforated extension, 15-5/8 x 15- 5/8 in (397 x 397mm) square epoxy coated ductile iron heel proof promenade top, and no hub (standard) outlet.
Datasheet
Datasheet Summary
Powered by GS/AI

The Watts Drainage RD-300-CP15-85 is an epoxy coated cast iron roof drain designed for durability and efficiency. It features a 15 5/8 x 15 5/8 inch (397 x 397 mm) square promenade top made of epoxy coated ductile iron, which is heel proof for added safety. The drain includes a flashing clamp and a 4-inch (102 mm) stainless steel perforated extension, facilitating effective water drainage. It has a no hub outlet type and is rated for a safe live load of 5000-7499 lbs (2268-3401 kg) according to ASME A112.21.1M standards. The deck opening required for installation is 14 1/2 inches (368 mm) with a sump receiver option available at 18 inches (457 mm). This product is suitable for various roofing applications where reliable drainage is essential.

Datasheet Summary
Powered by GS/AI

The Watts Drainage RD-300-CP15-85 is an epoxy coated cast iron roof drain designed for durability and efficiency. It features a 15 5/8 x 15 5/8 inch (397 x 397 mm) square promenade top made of epoxy coated ductile iron, which is heel proof for added safety. The drain includes a flashing clamp and a 4-inch (102 mm) stainless steel perforated extension, facilitating effective water drainage. It has a no hub outlet type and is rated for a safe live load of 5000-7499 lbs (2268-3401 kg) according to ASME A112.21.1M standards. The deck opening required for installation is 14 1/2 inches (368 mm) with a sump receiver option available at 18 inches (457 mm). This product is suitable for various roofing applications where reliable drainage is essential.

Suppliers

Company
Product
Description
Supplier Links
IRMA Roof Drain with 15 x 15 in Promenade Top - RD-300-CP15-85 - Watts
North Andover, MA, USA
IRMA Roof Drain with 15 x 15 in Promenade Top
RD-300-CP15-85
IRMA Roof Drain with 15 x 15 in Promenade Top RD-300-CP15-85
Watts Drainage RD-300-CP15-85 epoxy coated cast iron roof drain with flashing clamp, 4 in (102mm) stainless steel perforated extension, 15-5/8 x 15- 5/8 in (397 x 397mm) square epoxy coated ductile iron heel proof promenade top, and no hub (standard) outlet.

Watts Drainage RD-300-CP15-85 epoxy coated cast iron roof drain with flashing clamp, 4 in (102mm) stainless steel perforated extension, 15-5/8 x 15- 5/8 in (397 x 397mm) square epoxy coated ductile iron heel proof promenade top, and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number RD-300-CP15-85
Product Name IRMA Roof Drain with 15 x 15 in Promenade Top
Drain Type Roof
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Floor Cleanout with Round Top, Terrazzo Recess - CO-200-U - Watts
Specs
Drain Type Floor Cleanout
Strainer Size 5.0 inch (127 mm)
Shape Round
View Details