Watts Space saver 30K Cabinet - Whole house water softening systems PWSCAB30K

Description
Connection Size: 1" (25mm), Flow Rate: Up to 10 gpm (37.8 lpm) The Water Softening Process Hard water contains high levels of dissolved minerals, typically in the form of calcium and iron salts. Water softening reduces the hardness of water using an ion-exchange process. Hard water enters the softener, passing through the ion-exchange media where the minerals are removed by attaching to the resin media. The softened water then flows out to the fixtures. As the minerals build up on the media, the softening ability of the media gradually reduces until the softener switches to the regeneration cycle that removes the minerals from the media. Brine (salt solution) is circulated through the media and is released to drain, carrying away the hardness minerals. The softener then returns to normal operation, resuming the softening process. Features • Unique, space-saving low profile design is ergonomically engineered for easy salt fill and storage capacity… holds 170 pounds of salt • Ultra-safe 12 volt system so you don't have to worry about electrical wiring • Built-in self-cleaning media for sediment and dirt reduction • High-capacity, premium softening media assures maximum efficiency for hardness and clear water iron reduction • Unique safety shutoff valve eliminates overflow • Exclusive distribution system assures maximum contact with media • Manufactured using only the finest materials and processes • Set the electronic control with one button: Regenerates based on water used. No guess work, no waste. Space saving design installs under sink or in limited space
Datasheet
Description
Connection Size: 1" (25mm), Flow Rate: Up to 10 gpm (37.8 lpm) The Water Softening Process Hard water contains high levels of dissolved minerals, typically in the form of calcium and iron salts. Water softening reduces the hardness of water using an ion-exchange process. Hard water enters the softener, passing through the ion-exchange media where the minerals are removed by attaching to the resin media. The softened water then flows out to the fixtures. As the minerals build up on the media, the softening ability of the media gradually reduces until the softener switches to the regeneration cycle that removes the minerals from the media. Brine (salt solution) is circulated through the media and is released to drain, carrying away the hardness minerals. The softener then returns to normal operation, resuming the softening process. Features • Unique, space-saving low profile design is ergonomically engineered for easy salt fill and storage capacity… holds 170 pounds of salt • Ultra-safe 12 volt system so you don't have to worry about electrical wiring • Built-in self-cleaning media for sediment and dirt reduction • High-capacity, premium softening media assures maximum efficiency for hardness and clear water iron reduction • Unique safety shutoff valve eliminates overflow • Exclusive distribution system assures maximum contact with media • Manufactured using only the finest materials and processes • Set the electronic control with one button: Regenerates based on water used. No guess work, no waste. Space saving design installs under sink or in limited space
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Space saver 30K Cabinet - Whole house water softening systems - PWSCAB30K - Watts
North Andover, MA, USA
Space saver 30K Cabinet - Whole house water softening systems
PWSCAB30K
Space saver 30K Cabinet - Whole house water softening systems PWSCAB30K
Connection Size: 1" (25mm), Flow Rate: Up to 10 gpm (37.8 lpm) The Water Softening Process Hard water contains high levels of dissolved minerals, typically in the form of calcium and iron salts. Water softening reduces the hardness of water using an ion-exchange process. Hard water enters the softener, passing through the ion-exchange media where the minerals are removed by attaching to the resin media. The softened water then flows out to the fixtures. As the minerals build up on the media, the softening ability of the media gradually reduces until the softener switches to the regeneration cycle that removes the minerals from the media. Brine (salt solution) is circulated through the media and is released to drain, carrying away the hardness minerals. The softener then returns to normal operation, resuming the softening process. Features • Unique, space-saving low profile design is ergonomically engineered for easy salt fill and storage capacity… holds 170 pounds of salt • Ultra-safe 12 volt system so you don't have to worry about electrical wiring • Built-in self-cleaning media for sediment and dirt reduction • High-capacity, premium softening media assures maximum efficiency for hardness and clear water iron reduction • Unique safety shutoff valve eliminates overflow • Exclusive distribution system assures maximum contact with media • Manufactured using only the finest materials and processes • Set the electronic control with one button: Regenerates based on water used. No guess work, no waste. Space saving design installs under sink or in limited space

Connection Size: 1" (25mm),
Flow Rate: Up to 10 gpm (37.8 lpm)
The Water Softening Process
Hard water contains high levels of dissolved minerals, typically in the form of calcium and iron salts. Water softening reduces the hardness of water using an ion-exchange process. Hard water enters the softener, passing through the ion-exchange media where the minerals are removed by attaching to the resin media. The softened water then flows out to the fixtures. As the minerals build up on the media, the softening ability of the media gradually reduces until the softener switches to the regeneration cycle that removes the minerals from the media. Brine (salt solution) is circulated through the media and is released to drain, carrying away the hardness minerals. The softener then returns to normal operation, resuming the softening process.
Features
• Unique, space-saving low profile design is ergonomically engineered for easy salt fill and storage capacity… holds 170 pounds of salt
• Ultra-safe 12 volt system so you don't have to worry about electrical wiring
• Built-in self-cleaning media for sediment and dirt reduction
• High-capacity, premium softening media assures maximum efficiency for hardness and clear water iron reduction
• Unique safety shutoff valve eliminates overflow
• Exclusive distribution system assures maximum contact with media
• Manufactured using only the finest materials and processes
• Set the electronic control with one button: Regenerates based on water used. No guess work, no waste. Space saving design installs under sink or in limited space

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Ion Exchange Equipment
Product Number PWSCAB30K
Product Name Space saver 30K Cabinet - Whole house water softening systems
Market Residential
Unlock Full Specs
to access all available technical data

Similar Products

Water Softener System - DI-SEP® - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Market Medical / Food; Industrial
Removal Application Water Softening; Nitrate Removal
View Details
Water Softener Pretreatment Systems - TAFS Series - Mar Cor Purification
Specs
Market Medical / Food; Industrial
Removal Application Water Softening
Operating Flow Rates 1 to 25 GPM (3.79 to 94.7 L/min)
View Details
DOW™ Electrodionization Modules - EDI-310 - Dupont Water Solutions
Specs
Market Industrial
Removal Application Condensate Polishing; Ultra Pure Water
Operating Flow Rates 6.6 to 10 GPM (25 to 37.88 L/min)
View Details