Watts Lead Free* Copper Water Hammer Arrestor LF15M2-DR Series

Description
Watts Drainage LF15M2-DR Series lead free* pre-charged copper water hammer arrestor with polypropylene piston, EPDM o-ring seal, and brass NPT threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi (10.6 bar) working pressure. TEMPERATURE RANGE: 33ºF to 180ºF (0.5ºC to 82ºC).
Datasheet
Description
Watts Drainage LF15M2-DR Series lead free* pre-charged copper water hammer arrestor with polypropylene piston, EPDM o-ring seal, and brass NPT threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi (10.6 bar) working pressure. TEMPERATURE RANGE: 33ºF to 180ºF (0.5ºC to 82ºC).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead Free* Copper Water Hammer Arrestor - LF15M2-DR Series - Watts
North Andover, MA, USA
Lead Free* Copper Water Hammer Arrestor
LF15M2-DR Series
Lead Free* Copper Water Hammer Arrestor LF15M2-DR Series
Watts Drainage LF15M2-DR Series lead free* pre-charged copper water hammer arrestor with polypropylene piston, EPDM o-ring seal, and brass NPT threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi (10.6 bar) working pressure. TEMPERATURE RANGE: 33ºF to 180ºF (0.5ºC to 82ºC).

Watts Drainage LF15M2-DR Series lead free* pre-charged copper water hammer arrestor with polypropylene piston, EPDM o-ring seal, and brass NPT threaded connection.
OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi (10.6 bar) working pressure.
TEMPERATURE RANGE: 33ºF to 180ºF (0.5ºC to 82ºC).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pulsation Dampeners
Product Number LF15M2-DR Series
Product Name Lead Free* Copper Water Hammer Arrestor
Type ThreadedInlet
Unlock Full Specs
to access all available technical data

Similar Products

Pulsation Dampener and  Suppressor - PDS - Plast-O-Matic Valves, Inc.
Specs
Type ThreadedInlet; NPT
Maximum Pressure 150 psi (106 m H2O)
Dampener Volume 180 cubic inches (295 cl)
View Details
PULSATION DAMPENERS - 33020T-1-SW-AT - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Type SOCKET WELD - US
Dampener Volume 85 cubic inches (139 cl)
Bladder / Bellows Material PTFE
View Details
Lead Free* Water Hammer Arrestors - 0750150 - Watts
Specs
Type ThreadedInlet
Size 0.5000 to 1 inch (12.7 to 25.4 mm)
View Details
Pulsation Dampeners - Flowguard™ - CoorsTek
Specs
Type ThreadedInlet
Maximum Pressure 15000 psi (10557 m H2O)
Bladder / Bellows Material PTFE (optional feature); 10 Types of Rubber
View Details