Watts Float and Thermostatic Steam Traps G, MG

Description
Series G, MG Float and Thermostatic Steam Traps are used in steam main drip and process applications to remove condensate, air, and non-condensable gases from steam systems. They feature an iron body with a straight-through design, stainless steel valve head & seat, phosphor bronze diaphragm, seamless copper float and rust preventive enamel finish. Series G, MG steam traps are water hammer resistant, and in-line serviceable. They are ideal for use in steam coils, unit heaters, drip points, heat exchangers, water heaters, absorption machines, unit ventilators, air handlers, make-up air coils, reheat coils, and jacketed kettles. Models 6G-15 to 101G-15 have a pressure range of 25" Hg to 15psi. Models 7MG-30 to 101MG-30 have a pressure range of 25" HG to 30psi. Models 6MG-50 to 101MG-50 have a pressure range of 25" HG to 50psi.
Datasheet
Description
Series G, MG Float and Thermostatic Steam Traps are used in steam main drip and process applications to remove condensate, air, and non-condensable gases from steam systems. They feature an iron body with a straight-through design, stainless steel valve head & seat, phosphor bronze diaphragm, seamless copper float and rust preventive enamel finish. Series G, MG steam traps are water hammer resistant, and in-line serviceable. They are ideal for use in steam coils, unit heaters, drip points, heat exchangers, water heaters, absorption machines, unit ventilators, air handlers, make-up air coils, reheat coils, and jacketed kettles. Models 6G-15 to 101G-15 have a pressure range of 25" Hg to 15psi. Models 7MG-30 to 101MG-30 have a pressure range of 25" HG to 30psi. Models 6MG-50 to 101MG-50 have a pressure range of 25" HG to 50psi.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float and Thermostatic Steam Traps - G, MG - Watts
North Andover, MA, USA
Float and Thermostatic Steam Traps
G, MG
Float and Thermostatic Steam Traps G, MG
Series G, MG Float and Thermostatic Steam Traps are used in steam main drip and process applications to remove condensate, air, and non-condensable gases from steam systems. They feature an iron body with a straight-through design, stainless steel valve head & seat, phosphor bronze diaphragm, seamless copper float and rust preventive enamel finish. Series G, MG steam traps are water hammer resistant, and in-line serviceable. They are ideal for use in steam coils, unit heaters, drip points, heat exchangers, water heaters, absorption machines, unit ventilators, air handlers, make-up air coils, reheat coils, and jacketed kettles. Models 6G-15 to 101G-15 have a pressure range of 25" Hg to 15psi. Models 7MG-30 to 101MG-30 have a pressure range of 25" HG to 30psi. Models 6MG-50 to 101MG-50 have a pressure range of 25" HG to 50psi.

Series G, MG Float and Thermostatic Steam Traps are used in steam main drip and process applications to remove condensate, air, and non-condensable gases from steam systems. They feature an iron body with a straight-through design, stainless steel valve head & seat, phosphor bronze diaphragm, seamless copper float and rust preventive enamel finish. Series G, MG steam traps are water hammer resistant, and in-line serviceable. They are ideal for use in steam coils, unit heaters, drip points, heat exchangers, water heaters, absorption machines, unit ventilators, air handlers, make-up air coils, reheat coils, and jacketed kettles. Models 6G-15 to 101G-15 have a pressure range of 25" Hg to 15psi. Models 7MG-30 to 101MG-30 have a pressure range of 25" HG to 30psi. Models 6MG-50 to 101MG-50 have a pressure range of 25" HG to 50psi.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Steam Traps
Product Number G, MG
Product Name Float and Thermostatic Steam Traps
Steam Trap Type FloatThermostatic
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel - Stainless
Operating Pressure 290 psi (204 m H2O)
View Details
Forged Steam Trap - Type TS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037120 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 15 psi (10.56 m H2O)
View Details