Watts Area Drain with 12 in. x 12 in. Fixed Top FD-460-F

Description
Watts Drainage FD-460-F epoxy coated cast iron area drain with anchor flange, weepholes, 12-3/4 in. x 12-3/4 in. (324 x 324mm) square fixed top with heel proof ductile iron grate, and no hub (standard) outlet.
Datasheet
Description
Watts Drainage FD-460-F epoxy coated cast iron area drain with anchor flange, weepholes, 12-3/4 in. x 12-3/4 in. (324 x 324mm) square fixed top with heel proof ductile iron grate, and no hub (standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Drain with 12 in. x 12 in. Fixed Top - FD-460-F - Watts
North Andover, MA, USA
Area Drain with 12 in. x 12 in. Fixed Top
FD-460-F
Area Drain with 12 in. x 12 in. Fixed Top FD-460-F
Watts Drainage FD-460-F epoxy coated cast iron area drain with anchor flange, weepholes, 12-3/4 in. x 12-3/4 in. (324 x 324mm) square fixed top with heel proof ductile iron grate, and no hub (standard) outlet.

Watts Drainage FD-460-F epoxy coated cast iron area drain with anchor flange, weepholes, 12-3/4 in. x 12-3/4 in. (324 x 324mm) square fixed top with heel proof ductile iron grate, and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FD-460-F
Product Name Area Drain with 12 in. x 12 in. Fixed Top
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Lever Handle Drain 3 IN Opening 2 Outlet - 0239948 - Watts
Specs
Drain Type Sink
Strainer Size 3.0 inch (76.2 mm)
Connection Size 2.0 inch (50.8 mm)
View Details