Watts Area Drain with 15 in. Fixed Top FD-360-Y

Description
Watts Drainage FD-360-Y epoxy coated cast iron area drain with anchor flange, weepholes, 15-1/2 in (394mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet.
Datasheet
Description
Watts Drainage FD-360-Y epoxy coated cast iron area drain with anchor flange, weepholes, 15-1/2 in (394mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area Drain with 15 in. Fixed Top - FD-360-Y - Watts
North Andover, MA, USA
Area Drain with 15 in. Fixed Top
FD-360-Y
Area Drain with 15 in. Fixed Top FD-360-Y
Watts Drainage FD-360-Y epoxy coated cast iron area drain with anchor flange, weepholes, 15-1/2 in (394mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet.

Watts Drainage FD-360-Y epoxy coated cast iron area drain with anchor flange, weepholes, 15-1/2 in (394mm) diameter fixed top with heel proof ductile iron grate, and no hub (standard) outlet.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number FD-360-Y
Product Name Area Drain with 15 in. Fixed Top
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Floor Drain with Round Funnel - FD-200-EF - Watts
Specs
Drain Type Floor
Strainer Size 4.0 inch (102 mm)
Shape Round
View Details