Watts Pre-Sloped Polypropylene Trench Drain System with Ductile Iron Frame Dead Level ® D

Description
Watts Dead Level® D Pre-Sloped Trench Drain System with 6 in.(152mm) wide x 48 in.(1219mm) long (standard) ductile iron frame, UV stabilized talc-filled polypropylene channels with integral 4"(102) No Hub bottom outlet(s). System shall be frame-anchored, with (specify) grating to suit DIN Class (specify) load rating. System to include frame connectors, grate lockdowns, and construction covers. Installation to be performed in accordance with manufacturer's instructions and building code.
Datasheet
Description
Watts Dead Level® D Pre-Sloped Trench Drain System with 6 in.(152mm) wide x 48 in.(1219mm) long (standard) ductile iron frame, UV stabilized talc-filled polypropylene channels with integral 4"(102) No Hub bottom outlet(s). System shall be frame-anchored, with (specify) grating to suit DIN Class (specify) load rating. System to include frame connectors, grate lockdowns, and construction covers. Installation to be performed in accordance with manufacturer's instructions and building code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Sloped Polypropylene Trench Drain System with Ductile Iron Frame - Dead Level ® D - Watts
North Andover, MA, USA
Pre-Sloped Polypropylene Trench Drain System with Ductile Iron Frame
Dead Level ® D
Pre-Sloped Polypropylene Trench Drain System with Ductile Iron Frame Dead Level ® D
Watts Dead Level® D Pre-Sloped Trench Drain System with 6 in.(152mm) wide x 48 in.(1219mm) long (standard) ductile iron frame, UV stabilized talc-filled polypropylene channels with integral 4"(102) No Hub bottom outlet(s). System shall be frame-anchored, with (specify) grating to suit DIN Class (specify) load rating. System to include frame connectors, grate lockdowns, and construction covers. Installation to be performed in accordance with manufacturer's instructions and building code.

Watts Dead Level® D Pre-Sloped Trench Drain System with 6 in.(152mm) wide x 48 in.(1219mm) long (standard) ductile iron frame, UV stabilized talc-filled polypropylene channels with integral 4"(102) No Hub bottom outlet(s). System shall be frame-anchored, with (specify) grating to suit DIN Class (specify) load rating. System to include frame connectors, grate lockdowns, and construction covers. Installation to be performed in accordance with manufacturer's instructions and building code.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Drains and Drain Systems
Product Number Dead Level ® D
Product Name Pre-Sloped Polypropylene Trench Drain System with Ductile Iron Frame
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS12-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
8 in. Round x 3 in. Deep Sanitary Floor Sink - FS-700 - Watts
Specs
Drain Type Sanitary
Strainer Size 8.0 inch (203 mm)
Shape Round
View Details