Watts 3 in. Heavy Duty Commercial Water Softeners CWS300H

Description
Watts CWS300H water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 60,000 to 600,000 grains of hardness removal and flow rates up to 251 gallons per minute. Regeneration is meter demand initiated. All cycles of regeneration are fully automatic and do not require manual actuation.
Datasheet
Description
Watts CWS300H water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 60,000 to 600,000 grains of hardness removal and flow rates up to 251 gallons per minute. Regeneration is meter demand initiated. All cycles of regeneration are fully automatic and do not require manual actuation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 in. Heavy Duty Commercial Water Softeners - CWS300H - Watts
North Andover, MA, USA
3 in. Heavy Duty Commercial Water Softeners
CWS300H
3 in. Heavy Duty Commercial Water Softeners CWS300H
Watts CWS300H water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 60,000 to 600,000 grains of hardness removal and flow rates up to 251 gallons per minute. Regeneration is meter demand initiated. All cycles of regeneration are fully automatic and do not require manual actuation.

Watts CWS300H water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 60,000 to 600,000 grains of hardness removal and flow rates up to 251 gallons per minute. Regeneration is meter demand initiated. All cycles of regeneration are fully automatic and do not require manual actuation.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Ion Exchange Equipment
Product Number CWS300H
Product Name 3 in. Heavy Duty Commercial Water Softeners
Market Medical / Food
Unlock Full Specs
to access all available technical data

Similar Products

Water Softener System - DI-SEP® - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Market Medical / Food; Industrial
Removal Application Water Softening; Nitrate Removal
View Details
Water Softeners with Fleck 9000 Valves - Fleck 9000 Series - Watts
Specs
Market Residential
Removal Application Water Softening
View Details
High Purity Water System - 4400L - Mar Cor Purification
Specs
Market Industrial
Removal Application Ultra Pure Water
Operating Flow Rates 2 to 8 GPM (7.58 to 30.3 L/min)
View Details
DOW™ Electrodionization Modules - EDI-310 - Dupont Water Solutions
Specs
Market Industrial
Removal Application Condensate Polishing; Ultra Pure Water
Operating Flow Rates 6.6 to 10 GPM (25 to 37.88 L/min)
View Details